ifm efector inc. Pneumatic Cylinder Sensors MK5139

Description
ifm electronic MK5139
Request a Quote Datasheet
Description
ifm electronic MK5139
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylinder Sensors - 184854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Cylinder Sensors
184854
Pneumatic Cylinder Sensors 184854
ifm electronic MK5139

ifm electronic MK5139

Supplier's Site
Switches (Solid State) - 2330-MK5139-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
2330-MK5139-ND
Switches (Solid State) 2330-MK5139-ND
Sensor Linear Position T-Slot Cable with Connector

Sensor Linear Position T-Slot Cable with Connector

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 184854 2330-MK5139-ND
Product Name Pneumatic Cylinder Sensors Switches (Solid State)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093439 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
EE-SX1025 Photomicrosensor (Transmissive) - EE-SX1025 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1102 inch (2.8 mm)
View Details
3 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
18 mm Diameter Inductive Sensor - I18MU8POC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details