ifm efector inc. Proximity Switch KI-3200NFAKGP2T/US-KI5082

Description
CAPACITIVE SENSOR, PNP/NPN AUTOMATIC LOAD DETECTION, 20 MM SENSING RANGE, IO-LINK COMMUNICATION INTERFACE, THREADED HOUSING, 10-36 VDC, REPLACES KI-2015-FRKG/NI/PH-K I5060. FREE 2 YEAR RADWELL WARRANTY
Description
CAPACITIVE SENSOR, PNP/NPN AUTOMATIC LOAD DETECTION, 20 MM SENSING RANGE, IO-LINK COMMUNICATION INTERFACE, THREADED HOUSING, 10-36 VDC, REPLACES KI-2015-FRKG/NI/PH-K I5060. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 88340972 - Radwell International
Willingboro, NJ, United States
Proximity Switch
88340972
Proximity Switch 88340972
CAPACITIVE SENSOR, PNP/NPN AUTOMATIC LOAD DETECTION, 20 MM SENSING RANGE, IO-LINK COMMUNICATION INTERFACE, THREADED HOUSING, 10-36 VDC, REPLACES KI-2015-FRKG/NI/PH-K I5060. FREE 2 YEAR RADWELL WARRANTY

CAPACITIVE SENSOR, PNP/NPN AUTOMATIC LOAD DETECTION, 20 MM SENSING RANGE, IO-LINK COMMUNICATION INTERFACE, THREADED HOUSING, 10-36 VDC, REPLACES KI-2015-FRKG/NI/PH-KI5060. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88340972
Product Name Proximity Switch
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3260LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Magnetic Proximity Switches - 2854147 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 1 kHz
Electrical Output Switched / Alarm
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 1845600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details