ifm efector inc. Proximity Sensors NI500A

Description
ifm electronic NI500A
Request a Quote
Description
ifm electronic NI500A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162837
Proximity Sensors 162837
ifm electronic NI500A

ifm electronic NI500A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 162837
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000000848-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Open; Normally Closed
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Magneto-inductive displacement sensors with M12 design - mainSENSOR MDS-45-M12-SA - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 5 to 50 inch (127 to 1270 mm)
View Details