ifm efector inc. Datasheets for Vacuum Switches

Vacuum switches are a type of pressure switch that functions in the vacuum end of the pressure spectra. They measure vacuum pressure (negative pressure). 
Vacuum Switches: Learn more

Product Name Notes
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
analog display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED bar graph for switch point indication Hygienic, robust stainless steel...
analog display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED bar graph for switch point indication Programmable switching output and...
Combined level measurement and point level detection with analog / switching output Programmable analog and switching output With long-term stability thanks to high repeatability and low linearity error Hygienic design...
Compact housing for use where space is restricted Very high overpressure and vacuum resistance Robust stainless steel housing with high shock and vibration resistance Lifespan of more than 60 million...
Compact housing for use where space is restricted Very high overpressure and vacuum resistance Robust stainless steel housing with high shock and vibration resistance Two programmable switching outputs, one of...
For applications in hazardous areas With switching output and analog output Scalable analog output with adjustable span and zero point Resistant to high-pressure cleaning with aggressive cleaning agents Clearly visible...
For use in high temperatures in the food and beverage industry Robust stainless steel housing with hygienic front-flush design Can be connected as two-wire or three-wire Reduced wiring complexity when...
For use in high temperatures in the food and beverage industry Robust stainless steel housing with hygienic front-flush design With two-wire and three-wire connection technology Reduced wiring complexity when operated...
Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Hygienic, robust stainless steel housing for...
Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Programmable switching output and scalable analog...
Particularly compact housing for use where space is restricted Very high overpressure and vacuum resistance Robust stainless steel housing with high shock and vibration resistance Lifespan of more than 60...
Potential-free Triac output for currents up to 2.5 A For use in AC power mains Country-specific pressure units selectable Clearly visible numerical display With long-term stability thanks to high overload...
Potential-free Triac output for currents up to 2.5 A For use in AC power mains Country-specific pressure units selectable With long-term stability thanks to high overload protection From May 1st...
Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term stability thanks to high overload protection Robust design for use...
Reliable monitoring of the system pressure in pneumatics and in compressed air systems Very high overpressure and vacuum resistance Clearly visible slanted LED display Red/green display for clear identification of...
Reliable monitoring of the system pressure in pneumatics and in compressed air systems Very high overpressure and vacuum resistance Clearly visible TFT display Red/green display for clear identification of the...
Robust design for use in harsh industrial environments Two switching outputs, one of which can be configured as diagnostic output High shock and vibration resistance Lifespan of more than 100...
Robust stainless steel design for the requirements of the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection...
Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating...
Simple switch point setting by means of two setting rings allowing optimum reading High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating Mechanical locking...
Simple switch point setting via setting ring High long-term stability thanks to robust stainless steel measuring cell with high permissible pressure rating Mechanical locking prevents inadvertent switch point manipulation Lifespan...
Simple switch point setting via setting ring Stainless steel measuring cell for chemical compatibility Mechanical locking prevents inadvertent switch point manipulation High burst pressure For use in hydraulic and pneumatic...
Suited for use in homogenizer processes Programmable switching output with IO-Link and scalable analog output Red/green display for clear identification of the acceptable range The process connection can be rotated...
Suited for use in mobile machines Two switching outputs, one of which can be configured as diagnostic output High shock and vibration resistance Excellent EMC resistance User-friendly communication and parameterization...
Two functions in one unit: Pump monitoring and pressure detection Reliable diagnosis of disturbances in the suction area and detection of cavitation Detection of outgassing liquids or trapped air in...
Two switching outputs, one of them programmable as analog output Clearly visible numerical display Country-specific pressure units selectable With long-term stability thanks to high overload protection Selectable output polarity Learn...
Two switching outputs, one of them programmable as analog output Precise scalable analog output and high precision over the whole temperature range Clearly visible numerical display With long-term stability thanks...
Two switching outputs, one of them programmable as IO-Link and one as analog output Red/green display for clear identification of the acceptable range The process connection can be rotated for...
Two switching outputs, one of them with IO-Link communication interface Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment With long-term...
Two switching outputs, one of which can be configured as diagnostic output For use in pneumatic applications Clearly visible numerical display Differential pressure measurement without the need to connect a...