ifm efector inc. Datasheets for Proximity Sensors

Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer Clearly visible indication of the switching status Large operating voltage range From May 1st 2025,...
Compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer Clearly visible indication of the switching status Large operating voltage range With polarization filter From...
Compact housing for use where space is restricted Programmable light-on/dark-on mode Intuitive setting of the sensitivity via potentiometer For use at short range LED display for switching status and operation...
Compact housing for use where space is restricted Programmable light-on/dark-on mode Intuitive setting of the sensitivity via potentiometer Very long range LED display for switching status and operation From May...
Compact housing for use where space is restricted Programmable light-on/dark-on mode Intuitive setting of the sensitivity via potentiometer With polarization filter LED display for switching status and operation From May...
Excellent price/performance ratio Very long range Precise background suppression Robust stainless steel design for use in harsh industrial environments Extensive range of system components for easy and secure mounting Learn...
Excellent price/performance ratio Very long range Robust stainless steel design for use in harsh industrial environments Extensive range of system components for easy and secure mounting Learn more View other...
For use at short range Compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer Clearly visible indication of the switching status Large operating voltage...
Optical distance measurement in the micrometer range Two switching outputs Suitable for high-frequency applications Three operating modes and a robust, compact design enable a wide range of applications Visualization of...
Output function normally open / normally closed programmable Clearly visible LED for indicating switching status and echo Non-contact detection independent of color, transparency or surface characteristics of the object Particularly...
Particularly compact housing for use in robotics, assembly and handling technology Precise background suppression Intuitive setting of sensitivity and output function LED display to check operation, switching status and function...
Particularly compact housing for use in robotics, assembly and handling technology Precise background suppression Visible red light for simple alignment Intuitive setting of sensitivity and output function Easy mounting by...
Particularly compact housing for use in robotics, assembly and handling technology Very long range LED display to check operation, switching status and function Intuitive setting of sensitivity and output function...
Particularly compact housing for use in robotics, assembly and handling technology Very long range Visible red light for simple alignment Intuitive setting of sensitivity and output function Easy mounting by...
Particularly compact housing for use where space is restricted Precise background suppression Visible red light for simple alignment Intuitive setting of sensitivity and output function Fast mounting by means of...
Particularly compact housing for use where space is restricted Precise background suppression Visible red light for simple alignment Ready for operation immediately thanks to fixed setting Fast mounting by means...
Particularly compact housing for use where space is restricted Very long range Emission of invisible infrared light Easy mounting by clipping onto a mounting base View other products in this...
Particularly compact housing for use where space is restricted Very long range Intuitive setting of sensitivity and output function Easy mounting by clipping onto a mounting base LED display to...
Particularly compact housing for use where space is restricted Very long range Intuitive setting of sensitivity and output function Fast mounting by means of mounting holes with robust stainless steel...
Particularly compact housing for use where space is restricted Very long range Visible red light for simple alignment Easy mounting by clipping onto a mounting base View other products in...
Particularly compact housing for use where space is restricted Very long range Visible red light for simple alignment Fast mounting by means of mounting holes with robust stainless steel sleeve...
Particularly compact housing for use where space is restricted Very long range Visible red light for simple alignment Intuitive setting of sensitivity and output function Easy mounting by clipping onto...
Particularly compact housing for use where space is restricted Very long range Visible red light for simple alignment Intuitive setting of sensitivity and output function Fast mounting by means of...
Particularly compact housing for use where space is restricted Very long range Visible red light for simple alignment LED display to check operation, switching status and function Easy mounting by...
Particularly compact housing for use where space is restricted Very long range Visible red light for simple alignment Ready for operation immediately thanks to fixed setting Fast mounting by means...
Particularly compact housing for use where space is restricted Very long range Visible red light for simple alignment Robust stainless steel sleeves in the mounting holes View other products in...
Particularly space-saving design for use where space is restricted Output function normally open / normally closed programmable Non-contact detection independent of color, transparency or surface characteristics of the object Clearly...
Particularly space-saving design for use where space is restricted Output function normally open / normally closed programmable Non-contact detection independent of color, transparency or surface characteristics of the object Easy...
Particularly space-saving design for use where space is restricted Precise linear current output Non-contact detection independent of color, transparency or surface characteristics of the object Clearly visible LED for indicating...
Particularly space-saving design for use where space is restricted Precise linear voltage output Non-contact detection independent of color, transparency or surface characteristics of the object Clearly visible LED for indicating...
Quick set-up: no need to align transmitter and receiver Fine and precise light beam across the whole fork width Metal housing reduces distortion Light-on/dark-on mode selectable via rotary switch Intuitive...
Reliable detection of glass, film, PET bottles and transparent packaging Very long range Intuitive setting of sensitivity and output function High switching frequency for fast processes Visible red light for...
Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Intuitive setting of sensitivity and output function Very long range Easy mounting by clipping...
Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Intuitive setting of sensitivity and output function Very long range Fast mounting by means...
Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Laser protection class 1 Easy mounting by clipping onto a mounting base Visible red...
Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Laser protection class 1 Intuitive setting of sensitivity and output function Easy mounting by...
Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Laser protection class 1 Intuitive setting of sensitivity and output function Fast mounting by...
Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Precise background suppression Visible red light for simple alignment Intuitive setting of sensitivity and...
Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Very long range Intuitive setting of sensitivity and output function Visible red light for...
Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Visible red light for simple alignment Laser protection class 1 Easy mounting by clipping...
Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Visible red light for simple alignment Laser protection class 1 Fast mounting by means...
Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Visible red light for simple alignment Very long range Easy mounting by clipping onto...
Reliable detection of tiny objects Particularly compact housing for use in robotics, assembly and handling technology Visible red light for simple alignment Very long range Fast mounting by means of...
Reliable detection of tiny objects Quick set-up: no need to align transmitter and receiver Amount of light is continuously monitored so soiling is deteced Operating modes can be set in...
Reliable detection of tiny objects Robust stainless steel housing for use in harsh industrial environments Laser protection class 1 Visible red light for simple alignment Excellent price/performance ratio From May...
Reliable detection of tiny objects Robust stainless steel housing for use in harsh industrial environments Laser protection class 1 Visible red light for simple alignment Precise background suppression From May...
Reliable detection of tiny objects Robust stainless steel housing for use in harsh industrial environments Very long range Visible red light for simple alignment Excellent price/performance ratio From May 1st...
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Non-contact detection independent of color, transparency or surface characteristics of the...
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Precise background suppression Programmable light-on/dark-on mode Intuitive sensitivity adjustment with pushbutton...
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Very long range Ready for operation immediately thanks to fixed setting...
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted With programmable switching output and scalable analog output Non-contact detection independent...
Robust rectangular stainless steel housing with M18 thread on the side Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the food and beverage industry Ready for...
Robust stainless steel housing for use in harsh industrial environments Precise background suppression Intuitive sensitivity adjustment with pushbutton Extensive range of mounting components Learn more View other products in this...
Robust stainless steel housing for use in harsh industrial environments Precise background suppression Intuitive sensitivity adjustment with pushbutton Programmable light-on/dark-on mode Wide range of fixing components for quick and easy...
Robust stainless steel housing for use in harsh industrial environments Precise background suppression Intuitive setting of the sensitivity via potentiometer Wide range of fixing components for quick and easy mounting...
Robust stainless steel housing for use in harsh industrial environments Very long range Intuitive sensitivity adjustment with pushbutton Wide range of fixing components for quick and easy mounting Excellent price/performance...
Robust stainless steel housing for use in harsh industrial environments Very long range Intuitive sensitivity adjustment with pushbutton Wide range of fixing components for quick and easy mounting Programmable light-on/dark-on...
Robust stainless steel housing for use in harsh industrial environments Very long range Intuitive setting of the sensitivity via potentiometer Wide range of fixing components for quick and easy mounting...
Robust stainless steel housing for use in harsh industrial environments Very long range Ready for operation immediately thanks to fixed setting Wide range of fixing components for quick and easy...
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Intuitive setting...
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Ready for...
Simple object dimensioning in intralogistics without complex programming High resolution for precise object detection Ease of integration due to a standardized IO-Link interface Selective evaluation of beams to determine the...
Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo Output function normally open / normally closed...
Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo With programmable switching output and analog output...
Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo With programmable switching output and scalable analog...
Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo With two programmable switching outputs Non-contact detection...
Very large detection range Intuitive setting of the detection range via pushbutton Clearly visible LED for indicating switching status and echo Output function normally open / normally closed programmable Non-contact...
Very large detection range Intuitive setting of the detection range via pushbutton Clearly visible LED for indicating switching status and echo With programmable switching output and scalable analog output Non-contact...
Very long range due to time-of-flight measurement Reliable background suppression and color-independent detection Easy parameter setting via adjustment dial Laser protection class 1 User-friendly communication via IO-Link Learn more View...
Very long range due to time-of-flight measurement Reliable background suppression and color-independent detection Easy parameter setting via adjustment dial Reliable detection of glossy surfaces User-friendly communication via IO-Link Learn more...
Very long range due to time-of-flight measurement Reliable background suppression and color-independent detection High protection rating for the requirements of harsh industrial environments Laser protection class 1 User-friendly communication via...
Very long range due to time-of-flight measurement Reliable background suppression and color-independent detection Robust stainless steel housing High protection rating for the requirements of harsh industrial environments User-friendly communication via...
Very long range Compact housing for use where space is restricted Clearly visible indication of the switching status Large operating voltage range From May 1st 2025, products produced in EU...
Very long range Compact housing for use where space is restricted High protection rating for the requirements of harsh industrial environments Large operating voltage range From May 1st 2025, products...
Very long range Compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer Clearly visible indication of the switching status Large operating voltage range From...
Very long range For use in conveying and materials handling Intuitive setting of the sensitivity via potentiometer Excellent price/performance ratio Low-cost alternative to units with metal housing Learn more From...
Very long range For use in conveying and materials handling Ready for operation immediately thanks to fixed setting Excellent price/performance ratio Low-cost alternative to units with metal housing Learn more...
Very long range Intuitive setting of the sensitivity Programmable light-on/dark-on mode Robust housing for use in harsh industrial environments LED display to check operation, switching status and function From May...
Very long range Programmable light-on/dark-on mode via pushbutton With combined AC/DC output and relay output LED display to check operation, switching status and function Robust housing for use in harsh...
Very long range Programmable light-on/dark-on mode Robust housing for use in harsh industrial environments Intuitive setting of the sensitivity via potentiometer From May 1st 2025, products produced in EU and...
Very long range Programmable light-on/dark-on mode With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial environments Intuitive setting of the sensitivity via potentiometer From May...
Very long range Programmable light-on/dark-on mode With connector that can be rotated by 90° Intuitive setting of the sensitivity via potentiometer From May 1st 2025, products produced in EU and...
Very long range Robust housing for use in harsh industrial environments From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Very long range With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial environments Intuitive setting of the sensitivity via potentiometer From May 1st 2025, products...
Very long range With terminal chamber that can be rotated by 90° Programmable light-on/dark-on mode Large operating voltage range From May 1st 2025, products produced in EU and Singapore have...
Very long range With terminal chamber that can be rotated by 90° Programmable light-on/dark-on mode Large operating voltage range Fiber optic version available for higher ambient temperature From May 1st...
Very long range With terminal chamber that can be rotated by 90° Programmable light-on/dark-on mode Large operating voltage range Visible red light for simple alignment From May 1st 2025, products...
Very long range With terminal chamber that can be rotated by 90° Programmable light-on/dark-on mode With combined AC/DC output and two-wire technology From May 1st 2025, products produced in EU...
Very long range With terminal chamber that can be rotated by 90° Programmable light-on/dark-on mode With combined AC/DC output and two-wire technology Fiber optic version available for higher ambient temperature...

<< Prev