ifm efector inc. Datasheets for Temperature Probes

Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more

Product Name Notes
Clamp-on solution reduces installation costs and effort Hygienic design with appropriate protection class for cleaning processes Fast response time and high measurement accuracy for a clear process overview Ideal process...
For the signal evaluation of temperature sensors and resistance thermometers Ideal for demanding control tasks thanks to high resolution Hygienic stainless steel housing with status LED Large temperature measurement range...
For the signal evaluation of temperature sensors and resistance thermometers Reduced mounting complexity and error sources compared to head transmitters Automatic recognition of the connected sensor type Full potting and...
High precision across the entire temperature measurement range DEUTSCH connector for the fast and easy connection to the on-board system Fast response dynamics and very short power-on delay time Robust...
High precision across the entire temperature measurement range Wide operating temperature range Fast response dynamics and very short power-on delay time Robust stainless steel housing with high pressure resistance Protection...
Hygienic and robust design Space-saving design Approved sealing system Adapters for all standard process connections View other products in this family of sensors From May 1st 2025, products produced in...
Precise temperature measurement in containers, tanks and pipes For applications in hazardous areas Easy process adaptation via clamp fitting or protective tube High precision across the entire temperature measurement range...
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Easy process adaptation via clamp fitting or protective tube High precision across the entire temperature...
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Easy process adaptation via clamp fitting or protective tube Large temperature measurement range Simple and...
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Easy process adaptation via clamp fitting or protective tube Very large temperature measurement range Simple...
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Hygienic design for...
Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Robust stainless steel...
Precise temperature measurement on machine surfaces For applications in hazardous areas Compact housing for installation where space is restricted High precision across the entire temperature measurement range View other products...
Precise temperature measurement on machine surfaces For the connection to an evaluation unit Compact housing for installation where space is restricted High precision across the entire temperature measurement range Gold-plated...
Precise temperature measurement on machine surfaces For the connection to an evaluation unit Compact housing for installation where space is restricted High precision across the entire temperature measurement range Simple...
Precise temperature measurement on machine surfaces For the connection to an evaluation unit Compact housing for installation where space is restricted Large temperature measurement range View other products in this...
Precise temperature measurement on machine surfaces For the connection to an evaluation unit Compact housing for installation where space is restricted Large temperature measurement range Simple and 100% sealed connection...
Precise temperature measurement on machine surfaces For the connection to an evaluation unit Compact housing for installation where space is restricted Large temperature measurement range Very high pressure resistance View...
Very large temperature evaluation range Programmable switching output with IO-Link and scalable analog output Intuitive and user-friendly 3-pushbutton control Red/green display for clear identification of the acceptable range Clearly visible...
Very large temperature evaluation range Two switching outputs, one of them with IO-Link communication interface Intuitive and user-friendly 3-pushbutton control Red/green display for clear identification of the acceptable range Clearly...
Very large temperature evaluation range With switching output, analog signal and IO-Link Intuitive and user-friendly 3-pushbutton control Red/green display for clear identification of the acceptable range Clearly visible LEDs for...