ifm efector inc. Proximity Sensors - Industrial MK5177

Description
CYLINDER SENSOR AMR 2556.5MM NC
Request a Quote Datasheet
Description
CYLINDER SENSOR AMR 2556.5MM NC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-MK5177-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-MK5177-ND
Proximity Sensors - Industrial 2330-MK5177-ND
CYLINDER SENSOR AMR 2556.5MM NC

CYLINDER SENSOR AMR 2556.5MM NC

Buy Now Datasheet
Pneumatic Cylinder Sensors - 185345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Cylinder Sensors
185345
Pneumatic Cylinder Sensors 185345
ifm electronic MK5177

ifm electronic MK5177

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-MK5177-ND 185345
Product Name Proximity Sensors - Industrial Pneumatic Cylinder Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Series M8 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000003164-SE - TE Connectivity
Specs
Operation Distance 0.2360 inch (5.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details