ifm efector inc. Pneumatic Cylinder Sensors MR0901

Description
ifm electronic MR0901
Request a Quote
Description
ifm electronic MR0901
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylinder Sensors - 185187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Cylinder Sensors
185187
Pneumatic Cylinder Sensors 185187
ifm electronic MR0901

ifm electronic MR0901

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 185187
Product Name Pneumatic Cylinder Sensors
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX460-P1 EE-1005 Photomicrosensor (Transmissive) - EE-SX460-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Ring Style Sensors - 9714-4300 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.69 inch (43 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
18 mm Cylindrical 18 mm Metal Sensor - 42CM-U1MNB-A2 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 0.9799 inch (24.89 mm)
View Details