ifm efector inc. Proximity Sensors - Industrial IY5065

Description
INDUCTIVE SENSOR, 1.5 MM RANGE,
Request a Quote Datasheet
Description
INDUCTIVE SENSOR, 1.5 MM RANGE,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IY5065-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IY5065-ND
Proximity Sensors - Industrial 2330-IY5065-ND
INDUCTIVE SENSOR, 1.5 MM RANGE,

INDUCTIVE SENSOR, 1.5 MM RANGE,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 2330-IY5065-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005431-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Chopper Stabilized, Precision Hall-Effect Latch - A3290KLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093538 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers