ifm efector inc. Datasheets for Rotary Encoders
Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| Absolute position traceability even when unpowered Diagnostic information on temperature, bearing operating time, etc. for real-time maintenance planning Freely programmable total resolution up to 31 bits Programmable digital switching input/output... | |
| Absolute position traceability even when unpowered Direct output of the values via CANopen interface Particularly small housing for use where space is restricted Coated stainless steel cables reduce maintenance Learn... | |
| Absolute position traceability even when unpowered Direct output of the values via CANopen interface Robust housing for use in harsh industrial environments High shock and vibration resistance From May 1st... | |
| Absolute position traceability even when unpowered Direct output of the values via CANopen interface Robust housing for use in harsh industrial environments High shock and vibration resistance Learn more View... | |
| Can be configured as encoder, speed monitor or counter Clearly visible LED display with red/green color change High shock and vibration resistance User-friendly communication and parameterization via IO-Link From May... | |
| Can be configured as encoder, speed monitor or counter Clearly visible LED display with red/green color change High shock and vibration resistance User-friendly communication and parameterization via IO-Link Learn more... | |
| Can be configured as encoder, speed monitor or counter Clearly visible LED display with red/green color change High shock and vibration resistance Resolution freely programmable from 1 ... 10,000 User-friendly... | |
| Configurable measuring range via pin connection Dead zone indication if scaling range is exceeded / not reached Particularly small housing for use where space is restricted Coated stainless steel cables... | |
| Defined pulse sequence for the reliable detection of rotational speeds For precise position determination and linear measurement High shock and vibration resistance User-friendly communication and parameterization via IO-Link From May... | |
| Defined pulse sequence for the reliable detection of rotational speeds For precise position determination and linear measurement High shock and vibration resistance User-friendly communication and parameterization via IO-Link Learn more... | |
| Defined pulse sequence for the reliable detection of rotational speeds For precise position determination and linear measurement High shock and vibration resistance Resolution freely programmable from 1 ... 10,000 User-friendly... | |
| Defined pulse sequence for the reliable detection of rotational speeds High protection rating for the food and beverage industry High shock and vibration resistance Resolution freely programmable from 1 ... | |
| Defined pulse sequence for the reliable detection of rotational speeds High shock and vibration resistance Resolution freely programmable from 1 ... 10,000 User-friendly communication and parameterization via IO-Link From May... | |
| Defined pulse sequence for the reliable detection of rotational speeds High shock and vibration resistance Resolution freely programmable from 1 ... 10,000 User-friendly communication and parameterization via IO-Link Learn more... | |
| Direct output of the values via CANopen interface High shock and vibration resistance Learn more View other products in this family of sensors From May 1st 2025, products produced in... | |
| Easy integration of the TÜV Rheinland-certified safety subsystem with ifm mode safety subsystem with CANopen Safety support Suitable for use in safety functions up to SIL2 / PL d category... | |
| For precise position, angle and distance measurement Analog output 0-10 V with 13 bit total resolution Configurable measuring range via pin connection Dead zone indication if scaling range is exceeded... | |
| For precise position, angle and distance measurement Analog output 4-20 mA with 13 bit total resolution Configurable measuring range via pin connection Dead zone indication if scaling range is exceeded... | |
| For precise position, speed, angular and linear measurement Direct output of the values via CANopen interface Robust housing for use in harsh industrial environments High shock and vibration resistance Easy... | |
| For precise position, speed, angular and linear measurement Direct output of the values via DeviceNet interface Robust housing for use in harsh industrial environments High shock and vibration resistance Easy... | |
| For precise position, speed, angular and linear measurement Direct output of the values via PROFIBUS interface Robust housing for use in harsh industrial environments High shock and vibration resistance Easy... | |
| For precise position, speed, angular and linear measurement Direct output of the values via PROFINET interface Robust housing for use in harsh industrial environments High shock and vibration resistance Easy... | |
| For precise position, speed, angular and linear measurement Direct output of the values via SSI interface Multiturn encoder with 24 bit total resolution Configurable direction of rotation and zero setting... | |
| For precise position, speed, angular and linear measurement Direct output of the values via SSI interface Robust housing for use in harsh industrial environments High shock and vibration resistance Easy... | |
| High protection rating for the food and beverage industry From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. |