ifm efector inc. Proximity Switch IVE3040-BPKG-IV5007

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, 10-60 VDC, 20 MA, 40 MM RANGE, N/O, PNP, M20 CONNECTION, PULSED CIRCUIT PROTECTION, -25 TO 70 DEGREES C, IP67, IV5007. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, 10-60 VDC, 20 MA, 40 MM RANGE, N/O, PNP, M20 CONNECTION, PULSED CIRCUIT PROTECTION, -25 TO 70 DEGREES C, IP67, IV5007. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 51988116 - Radwell International
Willingboro, NJ, United States
Proximity Switch
51988116
Proximity Switch 51988116
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, 10-60 VDC, 20 MA, 40 MM RANGE, N/O, PNP, M20 CONNECTION, PULSED CIRCUIT PROTECTION, -25 TO 70 DEGREES C, IP67, IV5007. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, 10-60 VDC, 20 MA, 40 MM RANGE, N/O, PNP, M20 CONNECTION, PULSED CIRCUIT PROTECTION, -25 TO 70 DEGREES C, IP67, IV5007. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 51988116
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-GI761S-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Connection Connector
View Details
Proximity Sensors - 2092441 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details