ifm efector inc. Pneumatic Cylinder Sensors MK5129

Description
ifm electronic MK5129
Request a Quote
Description
ifm electronic MK5129
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylinder Sensors - 185371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Cylinder Sensors
185371
Pneumatic Cylinder Sensors 185371
ifm electronic MK5129

ifm electronic MK5129

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 185371
Product Name Pneumatic Cylinder Sensors
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN2 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX4173-P3-Z - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Photoelectric Proximity Sensors - 5000002938-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details