ifm efector inc. Datasheets for Air Flow Sensors
Air velocity flow sensors measure air velocity or volume flow using insertion probes or capture hoods.
Air Flow Sensors: Learn more
| Product Name | Notes |
|---|---|
| Complete set for flow monitoring Reliable monitoring of liquids and gases in pipes Process connection with supplied adapter Easy setting of the switch points for quick set-up LED bar graph... | |
| Complete set for flow, temperature and wire monitoring Reliable monitoring of liquids and gases in pipes Adjustable switching outputs for monitoring flow and temperature Clearly visible multi-color LED bargraph display... | |
| For applications in hazardous areas Integrated flow monitoring and wire monitoring Intuitive setting of switch point and medium For the connection of intrinsically safe flow sensors Clearly visible multi-color LED... | |
| For applications in hazardous areas Reliable monitoring of liquids and gases in pipes For connection to an evaluation unit Easy adjustment of the immersion depth via clamp adapter Robust design... | |
| For applications in hazardous areas Reliable monitoring of liquids and gases in pipes For connection to an evaluation unit Robust design for use in harsh industrial environments M12 connector for... | |
| For applications in hazardous areas Reliable monitoring of liquids and gases in pipes For connection to an evaluation unit Robust design for use in harsh industrial environments Simple process connection... | |
| For applications in hazardous areas Reliable monitoring of liquids and gases in pipes For connection to an evaluation unit Robust design for use in harsh industrial environments Very high pressure... | |
| For the connection of flow sensors Integrated flow monitoring and wire monitoring Intuitive setting of the switch point via potentiometer Clearly visible multi-color LED bargraph display Signal output via semiconductor... | |
| For the connection of flow sensors Integrated flow, temperature and wire monitoring Adjustable switching outputs for monitoring flow and temperature Clearly visible multi-color LED bargraph display Signal output via potential-free... | |
| Measurement of flow and temperature at the same time Reliable airflow monitoring Red/green display for clear identification of the acceptable range With switching output, analog signal and IO-Link The process... | |
| Reliable airflow monitoring For use in ventilation systems in building automation User-friendly setting of the requested immersion depth of the sensor Intuitive setting of the switch point via potentiometer Signal... | |
| Reliable airflow monitoring For use in ventilation systems in building automation User-friendly setting of the requested immersion depth of the sensor Precise analog output From May 1st 2025, products produced... | |
| Reliable monitoring of aggressive liquids in pipes For connection to an evaluation unit Ceramic materials for contact with the medium Robust design for use in harsh industrial environments Simple process... | |
| Reliable monitoring of aggressive liquids in pipes For connection to an evaluation unit Ceramic materials for contact with the medium Simple process connection via adapter M12 connector for fast and... | |
| Reliable monitoring of liquids and gases in pipes For connection to an evaluation unit Easy adjustment of the immersion depth via clamp adapter Robust design for use in harsh industrial... | |
| Reliable monitoring of liquids and gases in pipes For connection to an evaluation unit Simple process connection via adapter Robust design for use in harsh industrial environments M12 connector for... | |
| Reliable monitoring of liquids and gases in pipes For connection to an evaluation unit Simple process connection via adapter Titanium materials for contact with the medium for use in aggressive... | |
| Reliable monitoring of liquids and gases in pipes For connection to an evaluation unit Simple process connection via adapter Very high pressure resistance M12 connector for fast and easy connection... | |
| Reliable monitoring of liquids and gases in pipes For connection to an evaluation unit Suitable for medium temperatures up to 120 °C Simple process connection via adapter Robust design for... | |
| Reliable monitoring of liquids and gases in pipes For connection to an evaluation unit Suitable for medium temperatures up to 120 °C Simple process connection via adapter Titanium materials for... | |
| Reliable monitoring of liquids and gases in pipes For connection to an evaluation unit Very high pressure resistance Simple process connection via adapter Robust design for use in harsh industrial... | |
| Reliable monitoring of liquids and gases in pipes For connection to an evaluation unit Wetted parts made of stainless steel Hygienic design for the requirements of the food and beverage... | |
| Reliable monitoring of liquids and gases in pipes For the connection of flow sensors with large immersion depths For sensors made of ceramics, high-grade stainless steel and titanium Easy setting... | |
| Reliable monitoring of liquids and gases For connection to an evaluation unit Simple process connection via adapter Robust design for use in harsh industrial environments M12 connector for fast and... |