ifm efector inc. Proximity Switch ITB31.5-BPKG/AS-514-TPS

Description
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, 6.5 MM O.D., 1.5 MM FLUSH SENSING RANGE, 3-WIRE DC, PNP, N.O. OUTPUT, M8 PICO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, 6.5 MM O.D., 1.5 MM FLUSH SENSING RANGE, 3-WIRE DC, PNP, N.O. OUTPUT, M8 PICO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 224089571 - Radwell International
Willingboro, NJ, United States
Proximity Switch
224089571
Proximity Switch 224089571
DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, 6.5 MM O.D., 1.5 MM FLUSH SENSING RANGE, 3-WIRE DC, PNP, N.O. OUTPUT, M8 PICO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, 6.5 MM O.D., 1.5 MM FLUSH SENSING RANGE, 3-WIRE DC, PNP, N.O. OUTPUT, M8 PICO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 224089571
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093354 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 184207 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.36 inch (60 mm)
View Details
Inductive Proximity Sensors - 5000001744-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details