ifm efector inc. Pneumatic Cylinder Sensors MR0122

Description
ifm electronic MR0122
Request a Quote
Description
ifm electronic MR0122
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylinder Sensors - 184682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Cylinder Sensors
184682
Pneumatic Cylinder Sensors 184682
ifm electronic MR0122

ifm electronic MR0122

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 184682
Product Name Pneumatic Cylinder Sensors
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX4340-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details
Block Sensors - 9807-0959 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (39.88 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
RightSight Photosensor - 42EF-P2MPB-A5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 6.95 inch (177 mm)
View Details
2 suppliers