ifm efector inc. Proximity Switch ITB3001-ANOG-IT5003

Description
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, SPACE-SAVING CONNECTION TECHNOLOGY, ROBUST METAL HOUSING, VERY HIGH SWITCHING FREQUENCY. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, SPACE-SAVING CONNECTION TECHNOLOGY, ROBUST METAL HOUSING, VERY HIGH SWITCHING FREQUENCY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 88340141 - Radwell International
Willingboro, NJ, United States
Proximity Switch
88340141
Proximity Switch 88340141
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, SPACE-SAVING CONNECTION TECHNOLOGY, ROBUST METAL HOUSING, VERY HIGH SWITCHING FREQUENCY. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, SPACE-SAVING CONNECTION TECHNOLOGY, ROBUST METAL HOUSING, VERY HIGH SWITCHING FREQUENCY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88340141
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-IF0287-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Switch Type Normally Closed
View Details
Photoelectric Sensors - 2103683 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.7874 to 13.78 inch (20 to 350 mm)
View Details
Proximity sensor - SIES-8M-NO-24V-K-2,5-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details