ifm efector inc. Switches (Solid State) MK5156

Description
Sensor Linear Position T-Slot Cable
Request a Quote Datasheet
Description
Sensor Linear Position T-Slot Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 2330-MK5156-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
2330-MK5156-ND
Switches (Solid State) 2330-MK5156-ND
Sensor Linear Position T-Slot Cable

Sensor Linear Position T-Slot Cable

Buy Now Datasheet
Pneumatic Cylinder Sensors - 184902 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Cylinder Sensors
184902
Pneumatic Cylinder Sensors 184902
ifm electronic MK5156

ifm electronic MK5156

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-MK5156-ND 184902
Product Name Switches (Solid State) Pneumatic Cylinder Sensors
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4162-P1-Z - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Fiber Optic Photoelectric Sensors - Series 3060 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details