ifm efector inc. Switches (Solid State) MK5103

Description
Sensor Linear Position T-Slot Cable
Request a Quote Datasheet
Description
Sensor Linear Position T-Slot Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 2330-MK5103-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
2330-MK5103-ND
Switches (Solid State) 2330-MK5103-ND
Sensor Linear Position T-Slot Cable

Sensor Linear Position T-Slot Cable

Buy Now Datasheet
Pneumatic Cylinder Sensors - 162848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Cylinder Sensors
162848
Pneumatic Cylinder Sensors 162848
ifm electronic MK5103

ifm electronic MK5103

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-MK5103-ND 162848
Product Name Switches (Solid State) Pneumatic Cylinder Sensors
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Inductive Proximity Sensors - CLASSICS - Ø3 to M5, and C5 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Rectangular
Switching Frequency 8 kHz
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Compact confocal chromatic controller for industrial series applications - confocalDT IFC2411/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 8 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Inductive Proximity Sensors - 5000000399-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details