ifm efector inc.
Pneumatic Cylinder Sensors
MK5315
Description
ifm electronic MK5315
-
RS Components, Ltd.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
ifm electronic MK5315
Request a Quote
Email Supplier
Datasheet
Suppliers
Pneumatic Cylinder Sensors
184698
Supplier's Site
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
184698 |
2330-MK5315-ND |
|
Product Name
|
Pneumatic Cylinder Sensors |
Switches (Solid State) |
|
Electrical Output
|
Switched / Alarm
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Operation Distance
0.7870 inch (19.99 mm)
Switching Frequency
0.2500 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
Electrical Output
Current
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.1969 inch (5 mm)
View Details