ifm efector inc. Datasheets for Hall Effect Position Sensors
Hall effect position sensors are non-contact devices that convert energy from a magnetic field into an electrical signal. They use the Hall effect, a voltage caused by current-flow in the presence of a magnetic field.
Hall Effect Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. | |
| End position setting aid with second LED operation indication for simplified diagnostics Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot From... | |
| For applications in hazardous areas For connection to intrinsically safe circuits Small hysteresis for exact switch point detection Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from... | |
| For applications in hazardous areas High protection rating for the requirements of harsh industrial environments Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into... | |
| For position feedback on hydraulic cylinders Pressure-resistant up to 500 bar Metal sensing face for heavy duty High burst pressure Lifespan of more than 10 million pressure cycles From May... | |
| High protection rating for the food and beverage industry Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Molded cable provides very... | |
| High protection rating for the food and beverage industry Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Small hysteresis for exact... | |
| Only 1 sensor for 2 end positions for short-stroke cylinders End position setting aid with second LED Inline quality monitoring with 50 mm detection range User-friendly communication and parameterization via... | |
| Patented mounting method with screw for stable position and strain relief Space-saving cable with M12 connector View other products in this family of sensors From May 1st 2025, products produced... | |
| Patented mounting method with screw for stable position and strain relief Space-saving cable with M8 connector View other products in this family of sensors From May 1st 2025, products produced... | |
| Patented mounting method with screw for stable position and strain relief With PUR cable View other products in this family of sensors From May 1st 2025, products produced in EU... | |
| Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Industry standard M8 connector Small hysteresis for exact switch point detection Very high... | |
| Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Industry standard M8 connector With combined AC/DC output and two-wire technology Very high... | |
| Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Molded cable provides very good strain relief Clearly visible indication of the switching... | |
| Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Molded cable provides very good strain relief Small hysteresis for exact switch point... | |
| Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Molded cable provides very good strain relief Three-wire version for applications with high... | |
| Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop from the top' into a slot Molded cable provides very good strain relief With combined AC/DC output and two-wire... | |
| Small hysteresis for exact switch point detection For exact switch point detection on short-stroke cylinders Short housing for installation in short-stroke cylinders and small grippers Self-locking fixture for quick mounting... | |
| Small hysteresis for exact switch point detection For exact switch point detection on short-stroke cylinders Very high switching frequency Self-locking fixture for quick mounting and easy adjustment Easy fit 'drop... | |
| suitable for common C-slots of various manufacturers End position setting aid with second LED Inline quality monitoring with 50 mm detection range User-friendly communication and parameterization via IO-Link Monitoring of... | |
| Suitable for IMI Norgren cylinders Easy fit 'drop from the top' into a slot Molded cable provides very good strain relief Clearly visible indication of the switching status From May... | |
| With suppression of extraneous fields for use in welding applications Connector with non-stick coating PTFE protective tube to prevent damage by weld splatter Self-locking fixture for quick mounting and easy... |