ifm efector inc. Datasheets for Light Curtains
Light curtains are photoelectric transmitters that project infrared beams to a receiver. They are used to guard openings and work spaces in or around machinery. When an opaque object interrupts the infrared beam, a stop signal is sent to the hazardous process to protect personnel or equipment.
Light Curtains: Learn more
| Product Name | Notes |
|---|---|
| Easy connection of the muting sensors directly to the safety light grid Muting arms with pre-mounted sensors for rapid set-up Parallel or crossbeam muting version for detection of variable object... | |
| High protection rating for the food and beverage industry Integrated protective tube for steam and high pressure cleaning resisitance Reliable protection of hazardous areas Complies with the requirements of type... | |
| Long range of up to 60 m Reliable protection of hazardous areas Complies with the requirements of type 4 to IEC 61496 Protected area width adjustable on the unit Industry... | |
| Reliable protection of hazardous areas Complies with the requirements of type 4 to IEC 61496 Short and long range selectable via wiring Slim, robust design for use in harsh industrial... | |
| Transmitter and receiver in single housing for reduced wiring Reliable protection of hazardous areas Complies with the requirements of type 4 to IEC 61496 Short and long range selectable via... | |
| With floating blanking Reliable protection of hazardous areas For safe material feed on presses Complies with the requirements of type 4 to IEC 61496 Short and long range selectable via... |