ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1300 1310 1320 1330 1340 1350 1360 1361 1362 1363 1364 1365 1366 1367 1368 1369 1370 1371 1372 1373 1380 1390 1400 1410 1420 1430 1450 1500 1550 1578
Product Name Notes
RES 0.137ohm 1W 1% WW AXIAL
RES 0.143ohm 1W 1% WW AXIAL
RES 0.147ohm 1W 1% WW AXIAL
RES 0.14ohm 1W 1% WW AXIAL
RES 0.154ohm 1W 1% WW AXIAL
RES 0.156ohm 1W 1% WW AXIAL
RES 0.158ohm 1W 1% WW AXIAL
RES 0.15ohm 1W 1% WW AXIAL
RES 0.162ohm 1W 1% WW AXIAL
RES 0.165ohm 1W 1% WW AXIAL
RES 0.169ohm 1W 1% WW AXIAL
RES 0.16ohm 1W 0.5% WW AXIAL
RES 0.174ohm 1W 1% WW AXIAL
RES 0.178ohm 1W 1% WW AXIAL
RES 0.17ohm 1W 1% WW AXIAL
RES 0.182ohm 1W 1% WW AXIAL
RES 0.187ohm 1W 1% WW AXIAL
RES 0.18ohm 1W 1% WW AXIAL
RES 0.191ohm 1W 1% WW AXIAL
RES 0.196ohm 1W 1% WW AXIAL
RES 0.205ohm 1W 1% WW AXIAL
RES 0.215ohm 1W 1% WW AXIAL
RES 0.21ohm 1W 0.5% WW AXIAL
RES 0.21ohm 1W 1% WW AXIAL
RES 0.221ohm 1W 0.5% WW AXIAL
RES 0.221ohm 1W 1% WW AXIAL
RES 0.226ohm 1W 1% WW AXIAL
RES 0.22ohm 1W 1% WW AXIAL
RES 0.232ohm 1W 1% WW AXIAL
RES 0.237ohm 1W 1% WW AXIAL
RES 0.243ohm 1W 1% WW AXIAL
RES 0.249ohm 1W 0.5% WW AXIAL
RES 0.249ohm 1W 1% WW AXIAL
RES 0.252ohm 1W 0.5% WW AXIAL
RES 0.255ohm 1W 0.5% WW AXIAL
RES 0.255ohm 1W 1% WW AXIAL
RES 0.25ohm 1W 1% WW AXIAL
RES 0.261ohm 1W 1% WW AXIAL
RES 0.267ohm 1W 1% WW AXIAL
RES 0.274ohm 1W 1% WW AXIAL
RES 0.287ohm 1W 1% WW AXIAL
RES 0.28ohm 1W 1% WW AXIAL
RES 0.294ohm 1W 0.5% WW AXIAL
RES 0.294ohm 1W 1% WW AXIAL
RES 0.2ohm 1W 0.5% WW AXIAL
RES 0.2ohm 1W 1% WW AXIAL
RES 0.301ohm 1W 0.5% WW AXIAL
RES 0.301ohm 1W 1% WW AXIAL
RES 0.309ohm 1W 0.5% WW AXIAL
RES 0.309ohm 1W 1% WW AXIAL
RES 0.316ohm 1W 1% WW AXIAL
RES 0.324ohm 1W 0.5% WW AXIAL
RES 0.324ohm 1W 1% WW AXIAL
RES 0.332ohm 1W 0.5% WW AXIAL
RES 0.332ohm 1W 1% WW AXIAL
RES 0.33ohm 1W 1% WW AXIAL
RES 0.3ohm 1W 0.5% WW AXIAL
RES 0.3ohm 1W 1% WW AXIAL
Res Wirewound 174m Ohm 1% 1W ¦650ppm/¦C 0.001% AXL Thru-Hole T/R
Res Wirewound 215m Ohm 1% 1W ¦650ppm/¦C 0.01% AXL Thru-Hole
Res Wirewound 274m Ohm 1% 1W ¦650ppm/¦C 0.01% AXL Thru-Hole
Res Wirewound 301m Ohm 1% 1W ¦650ppm/¦C 0.001% AXL Thru-Hole
Res Wirewound 301m Ohm 1% 1W ¦650ppm/¦C 0.01% AXL Thru-Hole T/R
RESISTOR MIL-R-39007
Wirewound ResistorsSeries:RWR; Resistance:0.2ohm; Resistance Tolerance:+/- 1%; Power Rating:1W; Op...

<< Prev Next >>