ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1310
1320
1330
1340
1350
1357
1358
1359
1360
1361
1362
1363
1364
1365
1366
1367
1368
1369
1370
1380
1390
1400
1410
1420
1450
1500
1550
1578
| Product Name | Notes |
|---|---|
| RES 4.02ohm 1W 0.1% WW AXIAL | |
| RES 4.02ohm 1W 0.5% WW AXIAL | |
| RES 4.02ohm 1W 1% WW AXIAL | |
| RES 4.12ohm 1W 0.5% WW AXIAL | |
| RES 4.12ohm 1W 1% WW AXIAL | |
| RES 4.22ohm 1W 0.5% WW AXIAL | |
| RES 4.22ohm 1W 1% WW AXIAL | |
| RES 4.32ohm 1W 0.1% WW AXIAL | |
| RES 4.32ohm 1W 0.5% WW AXIAL | |
| RES 4.32ohm 1W 1% WW AXIAL | |
| RES 4.3ohm 1W 0.1% WW AXIAL | |
| RES 4.42ohm 1W 1% WW AXIAL | |
| RES 4.48ohm 1W 0.5% WW AXIAL | |
| RES 4.48ohm 1W 1% WW AXIAL | |
| RES 4.53ohm 1W 1% WW AXIAL | |
| RES 4.54ohm 1W 1% WW AXIAL | |
| RES 4.57ohm 1W 1% WW AXIAL | |
| RES 4.64ohm 1W 1% WW AXIAL | |
| RES 4.75ohm 1W 0.1% WW AXIAL | |
| RES 4.75ohm 1W 1% WW AXIAL | |
| RES 4.7ohm 1W 0.1% WW AXIAL | |
| RES 4.7ohm 1W 0.5% WW AXIAL | |
| RES 4.7ohm 1W 1% WW AXIAL | |
| RES 4.81ohm 1W 1% WW AXIAL | |
| RES 4.87ohm 1W 1% WW AXIAL | |
| RES 4.93ohm 1W 1% WW AXIAL | |
| RES 4.99ohm 1W 0.1% WW AXIAL | |
| RES 4.99ohm 1W 0.5% WW AXIAL | |
| RES 4.99ohm 1W 1% WW AXIAL | |
| RES 49.3ohm 1W 0.1% WW AXIAL | |
| RES 49.9ohm 1W 0.1% WW AXIAL | |
| RES 49.9ohm 1W 0.5% WW AXIAL | |
| RES 49.9ohm 1W 1% WW AXIAL | |
| RES 4ohm 1W 1% WW AXIAL | |
| RES 50.1ohm 1W 1% WW AXIAL | |
| RES 50.5ohm 1W 0.5% WW AXIAL | |
| RES 500ohm 1W 0.1% WW AXIAL | |
| RES 500ohm 1W 1% WW AXIAL | |
| RES 505ohm 1W 0.1% WW AXIAL | |
| RES 509ohm 1W 1% WW AXIAL | |
| RES 50ohm 1W 0.1% WW AXIAL | |
| RES 50ohm 1W 1% WW AXIAL | |
| RES 51.1ohm 1W 0.1% WW AXIAL | |
| RES 51.1ohm 1W 0.5% WW AXIAL | |
| RES 51.1ohm 1W 1% WW AXIAL | |
| RES 511ohm 1W 0.1% WW AXIAL | |
| RES 511ohm 1W 0.5% WW AXIAL | |
| RES 511ohm 1W 1% WW AXIAL | |
| RES 517ohm 1W 0.1% WW AXIAL | |
| RES 51ohm 1W 1% WW AXIAL | |
| RES 52.3ohm 1W 1% WW AXIAL | |
| RES 523ohm 1W 0.1% WW AXIAL | |
| RES 523ohm 1W 1% WW AXIAL | |
| RES 53.6ohm 1W 1% WW AXIAL | |
| RES 53.9ohm 1W 0.1% WW AXIAL | |
| RES 530ohm 1W 0.1% WW AXIAL | |
| RES 536ohm 1W 0.1% WW AXIAL | |
| RES 536ohm 1W 1% WW AXIAL | |
| RES 54.9ohm 1W 1% WW AXIAL | |
| RES 542ohm 1W 0.1% WW AXIAL | |
| RES 549ohm 1W 0.1% WW AXIAL | |
| RES 549ohm 1W 1% WW AXIAL | |
| RES 55.6ohm 1W 1% WW AXIAL | |
| RES 550ohm 1W 0.1% WW AXIAL | |
| RES 556ohm 1W 0.1% WW AXIAL | |
| RES 56.1ohm 1W 1% WW AXIAL | |
| RES 56.2ohm 1W 0.1% WW AXIAL | |
| RES 560ohm 1W 0.5% WW AXIAL | |
| RES 560ohm 1W 1% WW AXIAL | |
| RES 562ohm 1W 0.1% WW AXIAL | |
| RES 562ohm 1W 1% WW AXIAL | |
| RES 569ohm 1W 0.1% WW AXIAL | |
| RES 56ohm 1W 1% WW AXIAL | |
| Res Wirewound 4.32 Ohm 1% 1W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Wirewound 4.64 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Wirewound 4.87 Ohm 1% 1W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Wirewound 51.1 Ohm 1% 1W ¦20ppm/¦C 0.001% AXL Thru-Hole | |
| Res Wirewound 511 Ohm 1% 1W ¦20ppm/¦C 0.001% AXL Thru-Hole | |
| Res Wirewound 562 Ohm 0.1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole | |
| Res Wirewound 562 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R | |
| RES,FXD,WW, 1W,511,1% | |
| RESISTOR MIL-R-39007/9 | |
| RESISTOR,MIL-PRF-390 07/9 | |
| RESISTOR; THR; WIRE-WOUND;51.1OHM;1 .0WATT | |
| Wirewound ResistorsSeries:RWR; Resistance:4.99ohm; Resistance Tolerance:+/- 1%; Power Rating:1W; O... |
| << Prev | Next >> |