ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1310
1320
1330
1340
1350
1356
1357
1358
1359
1360
1361
1362
1363
1364
1365
1366
1367
1368
1370
1380
1390
1400
1410
1420
1450
1500
1550
1578
| Product Name | Notes |
|---|---|
| RES 3.65ohm 1W 1% WW AXIAL | |
| RES 3.74ohm 1W 0.1% WW AXIAL | |
| RES 3.74ohm 1W 1% WW AXIAL | |
| RES 3.83ohm 1W 0.1% WW AXIAL | |
| RES 3.83ohm 1W 0.5% WW AXIAL | |
| RES 3.83ohm 1W 1% WW AXIAL | |
| RES 3.92ohm 1W 0.5% WW AXIAL | |
| RES 3.92ohm 1W 1% WW AXIAL | |
| RES 3.97ohm 1W 0.1% WW AXIAL | |
| RES 3.9ohm 1W 0.1% WW AXIAL | |
| RES 3.9ohm 1W 1% WW AXIAL | |
| RES 40.1ohm 1W 1% WW AXIAL | |
| RES 40.2ohm 1W 0.1% WW AXIAL | |
| RES 40.2ohm 1W 1% WW AXIAL | |
| RES 400ohm 1W 1% WW AXIAL | |
| RES 402ohm 1W 0.1% WW AXIAL | |
| RES 402ohm 1W 0.5% WW AXIAL | |
| RES 402ohm 1W 1% WW AXIAL | |
| RES 407ohm 1W 0.1% WW AXIAL | |
| RES 40ohm 1W 0.1% WW AXIAL | |
| RES 40ohm 1W 1% WW AXIAL | |
| RES 41.2ohm 1W 1% WW AXIAL | |
| RES 412ohm 1W 0.1% WW AXIAL | |
| RES 412ohm 1W 1% WW AXIAL | |
| RES 417ohm 1W 0.1% WW AXIAL | |
| RES 42.1ohm 1W 0.1% WW AXIAL | |
| RES 42.1ohm 1W 1% WW AXIAL | |
| RES 42.2ohm 1W 1% WW AXIAL | |
| RES 422ohm 1W 0.1% WW AXIAL | |
| RES 422ohm 1W 1% WW AXIAL | |
| RES 427ohm 1W 0.1% WW AXIAL | |
| RES 43.2ohm 1W 0.1% WW AXIAL | |
| RES 43.2ohm 1W 1% WW AXIAL | |
| RES 430ohm 1W 1% WW AXIAL | |
| RES 432ohm 1W 0.1% WW AXIAL | |
| RES 432ohm 1W 1% WW AXIAL | |
| RES 437ohm 1W 0.1% WW AXIAL | |
| RES 44.1ohm 1W 1% WW AXIAL | |
| RES 44.2ohm 1W 1% WW AXIAL | |
| RES 442ohm 1W 0.1% WW AXIAL | |
| RES 442ohm 1W 1% WW AXIAL | |
| RES 444ohm 1W 0.1% WW AXIAL | |
| RES 448ohm 1W 0.1% WW AXIAL | |
| RES 449ohm 1W 0.1% WW AXIAL | |
| RES 45.3ohm 1W 0.1% WW AXIAL | |
| RES 45.3ohm 1W 1% WW AXIAL | |
| RES 45.4ohm 1W 1% WW AXIAL | |
| RES 453ohm 1W 0.1% WW AXIAL | |
| RES 453ohm 1W 1% WW AXIAL | |
| RES 459ohm 1W 0.1% WW AXIAL | |
| RES 46.1ohm 1W 0.1% WW AXIAL | |
| RES 46.1ohm 1W 1% WW AXIAL | |
| RES 46.4ohm 1W 0.5% WW AXIAL | |
| RES 46.4ohm 1W 1% WW AXIAL | |
| RES 464ohm 1W 0.1% WW AXIAL | |
| RES 464ohm 1W 1% WW AXIAL | |
| RES 47.1ohm 1W 1% WW AXIAL | |
| RES 47.5ohm 1W 0.1% WW AXIAL | |
| RES 47.5ohm 1W 0.5% WW AXIAL | |
| RES 47.5ohm 1W 1% WW AXIAL | |
| RES 470ohm 1W 0.1% WW AXIAL | |
| RES 470ohm 1W 1% WW AXIAL | |
| RES 475ohm 1W 0.1% WW AXIAL | |
| RES 475ohm 1W 1% WW AXIAL | |
| RES 47ohm 1W 0.1% WW AXIAL | |
| RES 47ohm 1W 0.5% WW AXIAL | |
| RES 47ohm 1W 1% WW AXIAL | |
| RES 48.1ohm 1W 1% WW AXIAL | |
| RES 48.7ohm 1W 1% WW AXIAL | |
| RES 48.9ohm 1W 1% WW AXIAL | |
| RES 481ohm 1W 0.1% WW AXIAL | |
| RES 487ohm 1W 0.1% WW AXIAL | |
| RES 487ohm 1W 1% WW AXIAL | |
| RES 493ohm 1W 0.1% WW AXIAL | |
| RES 493ohm 1W 1% WW AXIAL | |
| RES 499ohm 1W 0.1% WW AXIAL | |
| RES 499ohm 1W 0.5% WW AXIAL | |
| RES 499ohm 1W 1% WW AXIAL | |
| Res Wirewound 3.74 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole | |
| Res Wirewound 402 Ohm 1% 1W ¦20PPM/¦C AXL Thru-Hole | |
| Res Wirewound 412 Ohm 1% 1W ¦20ppm/¦C 0.001% AXL Thru-Hole | |
| Res Wirewound 45.3 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole | |
| Res Wirewound 464 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Wirewound 499 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole | |
| RES, RESISTOR, 43.2, 1W, 0.1%, DALE, RESTRICTED |
| << Prev | Next >> |