ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1310
1320
1330
1340
1350
1355
1356
1357
1358
1359
1360
1361
1362
1363
1364
1365
1366
1367
1370
1380
1390
1400
1410
1420
1450
1500
1550
1578
| Product Name | Notes |
|---|---|
| RES 3.01ohm 1W 0.1% WW AXIAL | |
| RES 3.01ohm 1W 0.5% WW AXIAL | |
| RES 3.01ohm 1W 1% WW AXIAL | |
| RES 3.09ohm 1W 1% WW AXIAL | |
| RES 3.16ohm 1W 0.1% WW AXIAL | |
| RES 3.16ohm 1W 1% WW AXIAL | |
| RES 3.24ohm 1W 1% WW AXIAL | |
| RES 3.28ohm 1W 0.1% WW AXIAL | |
| RES 3.28ohm 1W 1% WW AXIAL | |
| RES 3.2ohm 1W 0.1% WW AXIAL | |
| RES 3.32ohm 1W 0.1% WW AXIAL | |
| RES 3.32ohm 1W 0.5% WW AXIAL | |
| RES 3.32ohm 1W 1% WW AXIAL | |
| RES 3.36ohm 1W 0.1% WW AXIAL | |
| RES 3.3ohm 1W 0.1% WW AXIAL | |
| RES 3.3ohm 1W 1% WW AXIAL | |
| RES 3.48ohm 1W 1% WW AXIAL | |
| RES 3.4ohm 1W 1% WW AXIAL | |
| RES 3.57ohm 1W 1% WW AXIAL | |
| RES 3.61ohm 1W 0.1% WW AXIAL | |
| RES 3.61ohm 1W 0.5% WW AXIAL | |
| RES 3.65ohm 1W 0.1% WW AXIAL | |
| RES 3.65ohm 1W 1% WW AXIAL | |
| RES 3.6ohm 1W 0.1% WW AXIAL | |
| RES 33.2ohm 1W 1% WW AXIAL | |
| RES 34.1ohm 1W 1% WW AXIAL | |
| RES 34.8ohm 1W 0.1% WW AXIAL | |
| RES 34.8ohm 1W 1% WW AXIAL | |
| RES 340ohm 1W 0.1% WW AXIAL | |
| RES 340ohm 1W 1% WW AXIAL | |
| RES 344ohm 1W 0.1% WW AXIAL | |
| RES 348ohm 1W 0.1% WW AXIAL | |
| RES 348ohm 1W 1% WW AXIAL | |
| RES 34ohm 1W 0.1% WW AXIAL | |
| RES 34ohm 1W 1% WW AXIAL | |
| RES 35.2ohm 1W 0.5% WW AXIAL | |
| RES 35.7ohm 1W 1% WW AXIAL | |
| RES 350ohm 1W 1% WW AXIAL | |
| RES 352ohm 1W 0.1% WW AXIAL | |
| RES 357ohm 1W 0.1% WW AXIAL | |
| RES 357ohm 1W 1% WW AXIAL | |
| RES 36.1ohm 1W 1% WW AXIAL | |
| RES 36.5ohm 1W 0.1% WW AXIAL | |
| RES 36.5ohm 1W 0.5% WW AXIAL | |
| RES 36.5ohm 1W 1% WW AXIAL | |
| RES 360ohm 1W 0.1% WW AXIAL | |
| RES 360ohm 1W 1% WW AXIAL | |
| RES 361ohm 1W 0.1% WW AXIAL | |
| RES 361ohm 1W 0.5% WW AXIAL | |
| RES 365ohm 1W 0.1% WW AXIAL | |
| RES 365ohm 1W 1% WW AXIAL | |
| RES 37.4ohm 1W 0.1% WW AXIAL | |
| RES 37.4ohm 1W 1% WW AXIAL | |
| RES 370ohm 1W 0.1% WW AXIAL | |
| RES 374ohm 1W 0.1% WW AXIAL | |
| RES 374ohm 1W 0.5% WW AXIAL | |
| RES 374ohm 1W 1% WW AXIAL | |
| RES 379ohm 1W 0.1% WW AXIAL | |
| RES 38.1ohm 1W 1% WW AXIAL | |
| RES 38.3ohm 1W 0.5% WW AXIAL | |
| RES 38.3ohm 1W 1% WW AXIAL | |
| RES 380ohm 1W 0.1% WW AXIAL | |
| RES 383ohm 1W 0.1% WW AXIAL | |
| RES 383ohm 1W 1% WW AXIAL | |
| RES 388ohm 1W 0.1% WW AXIAL | |
| RES 39.2ohm 1W 0.1% WW AXIAL | |
| RES 39.2ohm 1W 1% WW AXIAL | |
| RES 39.3ohm 1W 1% WW AXIAL | |
| RES 390ohm 1W 1% WW AXIAL | |
| RES 392ohm 1W 0.1% WW AXIAL | |
| RES 392ohm 1W 1% WW AXIAL | |
| RES 397ohm 1W 0.1% WW AXIAL | |
| RES 39ohm 1W 0.1% WW AXIAL | |
| RES 39ohm 1W 1% WW AXIAL | |
| RES 3ohm 1W 1% WW AXIAL | |
| Res Wirewound 3.16 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole | |
| Res Wirewound 36.5 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole | |
| Res Wirewound 365 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole | |
| Res Wirewound 37.4 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole | |
| RES, RESISTOR, 37.4, 1W, 0.1%, DALE, RESTRICTED | |
| RES, WW 1W 3.01OHM 1% 50PPM R | |
| RES, WWD 39.2 1W 1% |
| << Prev | Next >> |