Vishay Precision Group Wirewound ResistorsSeries:RWR; Resistance:0.2ohm; Resistance Tolerance:+/- 1%; Power Rating:1W; Op... RWR81SR200FS

Description
Wirewound ResistorsSeries:RWR; Resistance:0.2ohm; Resistance Tolerance:+/- 1%; Power Rating:1W; Op...
Request a Quote
Description
Wirewound ResistorsSeries:RWR; Resistance:0.2ohm; Resistance Tolerance:+/- 1%; Power Rating:1W; Op...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorsSeries:RWR; Resistance:0.2ohm; Resistance Tolerance:+/- 1%; Power Rating:1W; Op... - RWR81SR200FS - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorsSeries:RWR; Resistance:0.2ohm; Resistance Tolerance:+/- 1%; Power Rating:1W; Op...
RWR81SR200FS
Wirewound ResistorsSeries:RWR; Resistance:0.2ohm; Resistance Tolerance:+/- 1%; Power Rating:1W; Op... RWR81SR200FS
Wirewound ResistorsSeries:RWR; Resistance:0.2ohm; Resistance Tolerance:+/- 1%; Power Rating:1W; Op...

Wirewound ResistorsSeries:RWR; Resistance:0.2ohm; Resistance Tolerance:+/- 1%; Power Rating:1W; Op...

Supplier's Site
Wirewound Resistor, 0.2 Ohm, 1W, 1%; Resistance Vishay - 63C7336 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.2 Ohm, 1W, 1%; Resistance Vishay
63C7336
Wirewound Resistor, 0.2 Ohm, 1W, 1%; Resistance Vishay 63C7336
WIREWOUND RESISTOR, 0.2 OHM, 1W, 1%; Resistance:0.2ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 0.2 OHM, 1W, 1%; Resistance:0.2ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RWR81SR200FS 63C7336
Product Name Wirewound ResistorsSeries:RWR; Resistance:0.2ohm; Resistance Tolerance:+/- 1%; Power Rating:1W; Op... Wirewound Resistor, 0.2 Ohm, 1W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details