ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1310
1320
1330
1340
1350
1360
1361
1362
1363
1364
1365
1366
1367
1368
1369
1370
1371
1372
1380
1390
1400
1410
1420
1430
1450
1500
1550
1578
| Product Name | Notes |
|---|---|
| RES 0.102ohm 1W 1% WW AXIAL | |
| RES 0.105ohm 1W 0.5% WW AXIAL | |
| RES 0.105ohm 1W 1% WW AXIAL | |
| RES 0.107ohm 1W 1% WW AXIAL | |
| RES 0.113ohm 1W 1% WW AXIAL | |
| RES 0.115ohm 1W 1% WW AXIAL | |
| RES 0.11ohm 1W 1% WW AXIAL | |
| RES 0.121ohm 1W 1% WW AXIAL | |
| RES 0.124ohm 1W 1% WW AXIAL | |
| RES 0.127ohm 1W 1% WW AXIAL | |
| RES 0.12ohm 1W 0.5% WW AXIAL | |
| RES 0.12ohm 1W 1% WW AXIAL | |
| RES 0.133ohm 1W 1% WW AXIAL | |
| RES 0.137ohm 1W 1% WW AXIAL | |
| RES 0.13ohm 1W 0.5% WW AXIAL | |
| RES 0.13ohm 1W 1% WW AXIAL | |
| RES 0.1ohm 1W 0.5% WW AXIAL | |
| RES 0.1ohm 1W 1% WW AXIAL | |
| RES 8.06ohm 1W 1% WW AXIAL | |
| RES 8.09ohm 1W 1% WW AXIAL | |
| RES 8.16ohm 1W 0.1% WW AXIAL | |
| RES 8.25ohm 1W 0.1% WW AXIAL | |
| RES 8.25ohm 1W 1% WW AXIAL | |
| RES 8.2ohm 1W 1% WW AXIAL | |
| RES 8.45ohm 1W 0.5% WW AXIAL | |
| RES 8.45ohm 1W 1% WW AXIAL | |
| RES 8.66ohm 1W 0.1% WW AXIAL | |
| RES 8.66ohm 1W 1% WW AXIAL | |
| RES 8.76ohm 1W 0.1% WW AXIAL | |
| RES 8.87ohm 1W 0.5% WW AXIAL | |
| RES 8.87ohm 1W 1% WW AXIAL | |
| RES 84.5ohm 1W 0.1% WW AXIAL | |
| RES 84.5ohm 1W 1% WW AXIAL | |
| RES 845ohm 1W 1% WW AXIAL | |
| RES 86.6ohm 1W 0.1% WW AXIAL | |
| RES 86.6ohm 1W 1% WW AXIAL | |
| RES 865ohm 1W 1% WW AXIAL | |
| RES 866ohm 1W 1% WW AXIAL | |
| RES 88.7ohm 1W 1% WW AXIAL | |
| RES 887ohm 1W 1% WW AXIAL | |
| RES 898ohm 1W 0.1% WW AXIAL | |
| RES 8ohm 1W 1% WW AXIAL | |
| RES 9.09ohm 1W 1% WW AXIAL | |
| RES 9.2ohm 1W 0.5% WW AXIAL | |
| RES 9.31ohm 1W 1% WW AXIAL | |
| RES 9.53ohm 1W 1% WW AXIAL | |
| RES 9.5ohm 1W 0.5% WW AXIAL | |
| RES 9.5ohm 1W 1% WW AXIAL | |
| RES 9.76ohm 1W 1% WW AXIAL | |
| RES 90.9ohm 1W 0.1% WW AXIAL | |
| RES 90.9ohm 1W 0.5% WW AXIAL | |
| RES 90.9ohm 1W 1% WW AXIAL | |
| RES 900ohm 1W 1% WW AXIAL | |
| RES 909ohm 1W 0.1% WW AXIAL | |
| RES 909ohm 1W 0.5% WW AXIAL | |
| RES 909ohm 1W 1% WW AXIAL | |
| RES 90ohm 1W 1% WW AXIAL | |
| RES 91.1ohm 1W 1% WW AXIAL | |
| RES 920ohm 1W 0.5% WW AXIAL | |
| RES 92ohm 1W 0.5% WW AXIAL | |
| RES 93.1ohm 1W 1% WW AXIAL | |
| RES 931ohm 1W 1% WW AXIAL | |
| RES 95.3ohm 1W 1% WW AXIAL | |
| RES 950ohm 1W 1% WW AXIAL | |
| RES 953ohm 1W 1% WW AXIAL | |
| RES 95ohm 1W 1% WW AXIAL | |
| RES 965ohm 1W 0.1% WW AXIAL | |
| RES 965ohm 1W 1% WW AXIAL | |
| RES 97.6ohm 1W 0.1% WW AXIAL | |
| RES 97.6ohm 1W 1% WW AXIAL | |
| RES 976ohm 1W 1% WW AXIAL | |
| RES 988ohm 1W 0.1% WW AXIAL | |
| RES 9ohm 1W 1% WW AXIAL | |
| Res Wirewound 100m Ohm 1% 1W ¦650ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Wirewound 9.09 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Wirewound 9.53 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Wirewound 90.9 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole | |
| Res Wirewound 95.3 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole | |
| RES, MTF 8.06 1W 1% | |
| RES, WWD 0.1 1W 1% | |
| RESISTOR, WW, 0.1ohmS, | |
| Resistor-Misc |
| << Prev | Next >> |