ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1310
1320
1330
1340
1350
1359
1360
1361
1362
1363
1364
1365
1366
1367
1368
1369
1370
1371
1380
1390
1400
1410
1420
1430
1450
1500
1550
1578
| Product Name | Notes |
|---|---|
| RES 6.04ohm 1W 0.1% WW AXIAL | |
| RES 6.04ohm 1W 1% WW AXIAL | |
| RES 6.19ohm 1W 0.1% WW AXIAL | |
| RES 6.19ohm 1W 1% WW AXIAL | |
| RES 6.23ohm 1W 1% WW AXIAL | |
| RES 6.34ohm 1W 1% WW AXIAL | |
| RES 6.3ohm 1W 1% WW AXIAL | |
| RES 6.42ohm 1W 0.5% WW AXIAL | |
| RES 6.43ohm 1W 1% WW AXIAL | |
| RES 6.49ohm 1W 1% WW AXIAL | |
| RES 6.57ohm 1W 0.1% WW AXIAL | |
| RES 6.65ohm 1W 1% WW AXIAL | |
| RES 6.81ohm 1W 1% WW AXIAL | |
| RES 6.8ohm 1W 1% WW AXIAL | |
| RES 6.98ohm 1W 0.5% WW AXIAL | |
| RES 6.98ohm 1W 1% WW AXIAL | |
| RES 68.1ohm 1W 1% WW AXIAL | |
| RES 69.8ohm 1W 1% WW AXIAL | |
| RES 698ohm 1W 1% WW AXIAL | |
| RES 69ohm 1W 0.1% WW AXIAL | |
| RES 6ohm 1W 1% WW AXIAL | |
| RES 7.15ohm 1W 0.1% WW AXIAL | |
| RES 7.15ohm 1W 1% WW AXIAL | |
| RES 7.32ohm 1W 0.1% WW AXIAL | |
| RES 7.32ohm 1W 1% WW AXIAL | |
| RES 7.5ohm 1W 0.1% WW AXIAL | |
| RES 7.5ohm 1W 1% WW AXIAL | |
| RES 7.68ohm 1W 1% WW AXIAL | |
| RES 7.87ohm 1W 1% WW AXIAL | |
| RES 7.96ohm 1W 0.1% WW AXIAL | |
| RES 702ohm 1W 1% WW AXIAL | |
| RES 70ohm 1W 0.1% WW AXIAL | |
| RES 70ohm 1W 1% WW AXIAL | |
| RES 71.5ohm 1W 1% WW AXIAL | |
| RES 715ohm 1W 0.1% WW AXIAL | |
| RES 715ohm 1W 1% WW AXIAL | |
| RES 73.2ohm 1W 1% WW AXIAL | |
| RES 732ohm 1W 1% WW AXIAL | |
| RES 75.6ohm 1W 1% WW AXIAL | |
| RES 750ohm 1W 0.1% WW AXIAL | |
| RES 750ohm 1W 1% WW AXIAL | |
| RES 75ohm 1W 0.1% WW AXIAL | |
| RES 75ohm 1W 0.5% WW AXIAL | |
| RES 75ohm 1W 1% WW AXIAL | |
| RES 76.8ohm 1W 1% WW AXIAL | |
| RES 768ohm 1W 0.1% WW AXIAL | |
| RES 768ohm 1W 1% WW AXIAL | |
| RES 777ohm 1W 0.1% WW AXIAL | |
| RES 78.7ohm 1W 0.5% WW AXIAL | |
| RES 78.7ohm 1W 1% WW AXIAL | |
| RES 787ohm 1W 0.1% WW AXIAL | |
| RES 787ohm 1W 1% WW AXIAL | |
| RES 7ohm 1W 1% WW AXIAL | |
| RES 80.6ohm 1W 1% WW AXIAL | |
| RES 806ohm 1W 1% WW AXIAL | |
| RES 80ohm 1W 0.1% WW AXIAL | |
| RES 816ohm 1W 0.5% WW AXIAL | |
| RES 82.1ohm 1W 1% WW AXIAL | |
| RES 82.5ohm 1W 1% WW AXIAL | |
| RES 820ohm 1W 0.1% WW AXIAL | |
| RES 825ohm 1W 0.1% WW AXIAL | |
| RES 825ohm 1W 0.5% WW AXIAL | |
| RES 825ohm 1W 1% WW AXIAL | |
| RES 83.5ohm 1W 0.1% WW AXIAL | |
| RES 845ohm 1W 0.5% WW AXIAL | |
| RES 845ohm 1W 1% WW AXIAL | |
| Res Wirewound 6.19 Ohm 1% 1W ¦50ppm/¦C 0.001% AXL Thru-Hole | |
| Res Wirewound 69.8 Ohm 1% 1W ¦20ppm/¦C 0.001% AXL Thru-Hole T/R | |
| Res Wirewound 69.8 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole | |
| Res Wirewound 7.87 Ohm 1% 1W ¦50ppm/¦C 0.01% AXL Thru-Hole | |
| Res Wirewound 78.7 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R | |
| RESISTOR 750ohm 1% 1W |
| << Prev | Next >> |