ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1300 1310 1320 1330 1340 1350 1360 1362 1363 1364 1365 1366 1367 1368 1369 1370 1371 1372 1373 1374 1380 1390 1400 1410 1420 1430 1450 1500 1550 1578
Product Name Notes
0.59ohm 1% 1W WIRE WOUND RESISTOR
RES 0.332ohm 1W 1% WW AXIAL
RES 0.348ohm 1W 1% WW AXIAL
RES 0.34ohm 1W 1% WW AXIAL
RES 0.357ohm 1W 1% WW AXIAL
RES 0.365ohm 1W 0.5% WW AXIAL
RES 0.365ohm 1W 1% WW AXIAL
RES 0.374ohm 1W 1% WW AXIAL
RES 0.37ohm 1W 1% WW AXIAL
RES 0.383ohm 1W 1% WW AXIAL
RES 0.392ohm 1W 0.5% WW AXIAL
RES 0.392ohm 1W 1% WW AXIAL
RES 0.402ohm 1W 0.5% WW AXIAL
RES 0.402ohm 1W 1% WW AXIAL
RES 0.412ohm 1W 0.5% WW AXIAL
RES 0.412ohm 1W 1% WW AXIAL
RES 0.422ohm 1W 0.5% WW AXIAL
RES 0.422ohm 1W 1% WW AXIAL
RES 0.427ohm 1W 0.5% WW AXIAL
RES 0.432ohm 1W 0.5% WW AXIAL
RES 0.432ohm 1W 1% WW AXIAL
RES 0.442ohm 1W 1% WW AXIAL
RES 0.453ohm 1W 0.5% WW AXIAL
RES 0.453ohm 1W 1% WW AXIAL
RES 0.464ohm 1W 1% WW AXIAL
RES 0.46ohm 1W 1% WW AXIAL
RES 0.475ohm 1W 1% WW AXIAL
RES 0.47ohm 1W 0.5% WW AXIAL
RES 0.47ohm 1W 1% WW AXIAL
RES 0.487ohm 1W 0.5% WW AXIAL
RES 0.487ohm 1W 1% WW AXIAL
RES 0.499ohm 1W 0.1% WW AXIAL
RES 0.499ohm 1W 0.5% WW AXIAL
RES 0.499ohm 1W 1% WW AXIAL
RES 0.4ohm 1W 1% WW AXIAL
RES 0.505ohm 1W 0.1% WW AXIAL
RES 0.511ohm 1W 1% WW AXIAL
RES 0.523ohm 1W 0.1% WW AXIAL
RES 0.523ohm 1W 1% WW AXIAL
RES 0.536ohm 1W 1% WW AXIAL
RES 0.549ohm 1W 1% WW AXIAL
RES 0.557ohm 1W 0.1% WW AXIAL
RES 0.562ohm 1W 1% WW AXIAL
RES 0.56ohm 1W 1% WW AXIAL
RES 0.576ohm 1W 1% WW AXIAL
RES 0.59ohm 1W 1% WW AXIAL
RES 0.5ohm 1W 1% WW AXIAL
RES 0.604ohm 1W 0.5% WW AXIAL
RES 0.604ohm 1W 1% WW AXIAL
RES 0.619ohm 1W 0.1% WW AXIAL
RES 0.619ohm 1W 0.5% WW AXIAL
RES 0.619ohm 1W 1% WW AXIAL
RES 0.62ohm 1W 0.1% WW AXIAL
RES 0.634ohm 1W 1% WW AXIAL
RES 0.649ohm 1W 1% WW AXIAL
RES 0.665ohm 1W 0.1% WW AXIAL
RES 0.665ohm 1W 1% WW AXIAL
RES 0.67ohm 1W 1% WW AXIAL
RES 0.681ohm 1W 1% WW AXIAL
RES 0.68ohm 1W 1% WW AXIAL
RES 0.698ohm 1W 1% WW AXIAL
RES 0.715ohm 1W 1% WW AXIAL
RES 0.732ohm 1W 1% WW AXIAL
RES 0.7ohm 1W 1% WW AXIAL
Res Wirewound 348m Ohm 1% 1W ¦650ppm/¦C 0.01% AXL Thru-Hole
Res Wirewound 511m Ohm 1% 1W ¦400ppm/¦C 0.01% AXL Thru-Hole T/R
Res Wirewound 604m Ohm 1% 1W ¦400ppm/¦C 0.001% AXL Thru-Hole
Res Wirewound 681m Ohm 1% 1W ¦400ppm/¦C 0.01% AXL Thru-Hole T/R
Res Wirewound 698m Ohm 1% 1W ¦400ppm/¦C 0.001% AXL Thru-Hole T/R

<< Prev Next >>