Vishay Precision Group RESISTOR MIL-R-39007 RWR81SR200FR

Description
RESISTOR MIL-R-39007
Request a Quote
Description
RESISTOR MIL-R-39007
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR MIL-R-39007 - RWR81SR200FR - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR MIL-R-39007
RWR81SR200FR
RESISTOR MIL-R-39007 RWR81SR200FR
RESISTOR MIL-R-39007

RESISTOR MIL-R-39007

Supplier's Site
Wirewound Resistor, 0.2 Ohm, 1W, 1%; Resistance Vishay - 73C1157 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.2 Ohm, 1W, 1%; Resistance Vishay
73C1157
Wirewound Resistor, 0.2 Ohm, 1W, 1%; Resistance Vishay 73C1157
WIREWOUND RESISTOR, 0.2 OHM, 1W, 1%; Resistance:0.2ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 0.2 OHM, 1W, 1%; Resistance:0.2ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RWR81SR200FR 73C1157
Product Name RESISTOR MIL-R-39007 Wirewound Resistor, 0.2 Ohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1879248-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details