Mixer Diode, Very High Frequency to Ultra High Frequency, Silicon
RF Diode Schottky - 1 Pair Common Anode 8V 130mA 150mW PG-SOT23
DIODE SCHOTTKY 8V 150MW SOT23-3
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | RF Diodes | RF Diodes |
| Product Number | BAT6806E6327HTSA1 | BAT6806E6327HTSA1TR-ND | BAT6806E6327HTSA1 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Diode Applications | Mixer | ||
| RoHS Compliant | RoHS | ||
| Configuration | Single | ||
| Diode Type | Schottky | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | PG-SOT23 |