Pin Diode, 50V V(BR)
PIN DIODE, 50V V(BR) Product overview: BAR50-03WE6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR50-03WE6327 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 079404-BAR50-03WE632
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.4pF @ 5V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 250mW
Resistance @ If, F: 4.5 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOD323-2
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
PIN DIODE, 50V V(BR)
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | PIN Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | BAR50-03WE6327 | 284-BAR50-03WE6327 | 079404-BAR50-03WE6327 | BAR50-03WE6327 |
| Product Name | 50V Diode and Rectifier | RF Diodes - BAR50-03WE6327 | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Package | SOD-323; SOD-323-2 | Bulk | PG-SOD323-2 | PG-SOD323-2-1 |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Active | |
| RoHS Compliant | RoHS | RoHS | ||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |