RF Diode Schottky - 2 Independent 40V 20mA 100mW TSLP-4-4
DIODE SCHOTTKY 40V 100MW TSLP-4
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | BAT6207L4E6433XTMA1TR-ND | BAT6207L4E6433XTMA1 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | Schottky | |
| Package | 4-XFDFN | TSLP-4-4 |
| VR | 40 volts |