The CLA4608-085LF is a surface mountable, low capacitance silicon PIN limiter diode designed as a shunt connected PIN diode for high power limiter applications from 10 MHz to over 6 GHz.
Maximum resistance at 10 mA is 1.2 Ω and maximum capacitance at 38 V is 0.65 pF. The combination of low junction capacitance, low parasitic inductance, low thermal resistance, and nominal 7 μm I-region width, makes the CLA4608-085LF useful in large signal limiter applications. The threshold level is +20 dBm, nominal.
RF Diode PIN - Single 180V 1.5A 2W 3-QFN (2x2)
RF Diode PIN - Single 180V 1.5A 2W 3-QFN (2x2)
RF Diode PIN - Single 180V 1.5A 2W 3-QFN (2x2)
Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 30 GHz. These devices use Skyworks well-established silicon technology resulting in high resistivity and tightly controlled base width PIN limiter diodes. Limiter circuits using these devices perform with strong limiting action and low loss.
RF DIODE PIN 180V 2W 3QFN Product overview: CLA4608-085LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 2W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 180V, 2W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-CLA4608-085LF can be used for catalog matching and distributor lookup.
RF DIODE PIN 180V 2W 3QFN
RF DIODE PIN 180V 2W 3QFN
| Skyworks Solutions, Inc. | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | PIN Diodes | RF Diodes | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | CLA4608-085LF | 863-1626-6-ND | CLA4608-085LF | 284-CLA4608-085LF | CLA4608-085LF | CLA4608-085LF |
| Product Name | Surface Mount Limiter Diode | RF Diodes | RF Schottky Diode | 180V 2W Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Package | QFN | 2-VDFN Exposed Pad | Tape & Reel (TR) | 3-QFN (2x2) | 2-VDFN Exposed Pad | |
| Configuration | Single | Single | ||||
| Diode Type | PIN | Schottky | PIN | |||
| VR | 180 volts | |||||
| CT | 0.6500 pF | 0.5000 pF | 0.6500 pF |