Mixer Diode, Very High Frequency, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DA2S00100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-DA2S00100L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 104676-DA2S00100L
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: Standard - Single
Capacitance @ Vr, F: 1.2pF @ 6V, 1MHz
Voltage - Peak Reverse (Max): 40V
Resistance @ If, F: 850 mOhm @ 2mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SSMini2-F5-B
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE STANDARD 40V SSMINI2-F5-B
DIODE STANDARD 40V SSMINI2-F5-B
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | Diodes |
| Product Number | 284-DA2S00100L | 104676-DA2S00100L | DA2S00100L | DA2S00100L |
| Product Name | Diode and Rectifier | RF Diodes - DA2S00100L | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Package | Tape and Reel | SSMini2-F5-B | SSMini2-F5-B | |
| RoHS Compliant | RoHS | |||
| Tj | -40 C (-40 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Configuration | Single |