NXP Semiconductors RF Diodes BAT18,215

Description
RF Diode Standard - Single 35V 100mA SOT-23 (TO-236AB)
Request a Quote Datasheet
Description
RF Diode Standard - Single 35V 100mA SOT-23 (TO-236AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 568-1943-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
568-1943-2-ND
RF Diodes 568-1943-2-ND
RF Diode Standard - Single 35V 100mA SOT-23 (TO-236AB)

RF Diode Standard - Single 35V 100mA SOT-23 (TO-236AB)

Buy Now Datasheet
Singapore, Singapore
35V Diode and Rectifier
284-BAT18,215
35V Diode and Rectifier 284-BAT18,215
RF DIODE STANDARD 35V TO236AB Product overview: BAT18,215 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT18,215 can be used for catalog matching and distributor lookup.

RF DIODE STANDARD 35V TO236AB Product overview: BAT18,215 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAT18,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RFFETs - BAT18,215 - 863475-BAT18,215 - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - BAT18,215
863475-BAT18,215
RFFETs - BAT18,215 863475-BAT18,215
Manufacturer: NXP Win Source Part Number: 863475-BAT18,215 Operating Temperature Range: 125°C (TJ) Features: RF Diode Standard - Single 35V 100 mA SOT-23 (TO-236AB) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Part Status: Obsolete Family Name: BAT18 Categories: Discrete Semiconductor Products Case / Package: SOT-23 (TO-236AB) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 954-BAT18215, 568-1943-6, 568-1943-2, 568-1943-1, 933410710215, BAT18 T/R

Manufacturer: NXP
Win Source Part Number: 863475-BAT18,215
Operating Temperature Range: 125°C (TJ)
Features: RF Diode Standard - Single 35V 100 mA SOT-23 (TO-236AB)
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Part Status: Obsolete
Family Name: BAT18
Categories: Discrete Semiconductor Products
Case / Package: SOT-23 (TO-236AB)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 954-BAT18215, 568-1943-6, 568-1943-2, 568-1943-1, 933410710215, BAT18 T/R

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - BAT18,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
BAT18,215
Discrete Semiconductor Products - Diodes - RF Diodes BAT18,215
RF DIODE STANDARD 35V TO236AB

RF DIODE STANDARD 35V TO236AB

Supplier's Site
Diode, Small Signal, 100Ma, 35V, Sot-23; Diode Configuration Nxp - 75R4970 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 100Ma, 35V, Sot-23; Diode Configuration Nxp
75R4970
Diode, Small Signal, 100Ma, 35V, Sot-23; Diode Configuration Nxp 75R4970
DIODE, SMALL SIGNAL, 100mA, 35V, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:35V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Forward Surge Current:-; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 100mA, 35V, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:35V; Average Forward Current:100mA; Forward Voltage Max:1.2V; Forward Surge Current:-; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Diodes Rectifiers RF Diodes RF Diodes Diodes
Product Number 568-1943-2-ND 284-BAT18,215 863475-BAT18,215 BAT18,215 75R4970
Product Name RF Diodes 35V Diode and Rectifier RFFETs - BAT18,215 Discrete Semiconductor Products - Diodes - RF Diodes Diode, Small Signal, 100Ma, 35V, Sot-23; Diode Configuration Nxp
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23 (TO-236AB) SOT23; SOT-23 (TO-236AB)
VR 35 volts
CT 1 pF
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F) 125 C (257 F) ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data