RF Mixer and Detector Schottky Diode
RF Diode Schottky - 1 Pair Common Cathode 4V 130mA 150mW PG-SOT23
DIODE SCHOTTKY 4V 150MW SOT23-3
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | BAT1705E6327HTSA1 | BAT1705E6327HTSA1TR-ND | BAT1705E6327HTSA1 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Diode Type | Schottky | Schottky | |
| Diode Applications | Detector; Mixer | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| RoHS Compliant | RoHS | ||
| Package | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | PG-SOT23 |