RF Diode Schottky - 1 Pair Common Anode 4V 130mA 150mW PG-SOT323
DIODE SCHOTTKY 4V 150MW SOT323-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | BAT1706WE6327HTSA1TR-ND | BAT1706WE6327HTSA1 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | Schottky | |
| Package | SOT323; SC-70, SOT-323 | PG-SOT323 |
| VR | 4 volts |