Richardson RFPD Datasheets for RF Band Pass Filters

RF band pass filters are active or passive circuits that pass signals from a specific frequency band and reject signals from out-of-band frequencies. Surface acoustic wave (SAW) filters, crystal filters, and cavity filters are types of band pass filters.
RF Band Pass Filters: Learn more

Page: 1 2 3
Product Name Notes
1030 MHz TCAS BPF. Rugged Mount, Silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 11.5 grams typical. Material: Filter is composed of a ceramic block plated...
1030 MHz TCAS BPF. Rugged mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 20.4 grams typical. Material: Filter is composed of a ceramic block plated...
1030 MHz TCAS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 11.96 grams typical. Material: Filter is composed of a ceramic block plated...
1030 MHz TCAS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 13.5 grams typical. Material: Filter is composed of a ceramic block plated...
1033 MHz TCAS BPF. Rugged mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 5.73 grams typical. Material: Filter is composed of a ceramic block plated...
1090 MHz TCAS BPF. Pin mounted, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 20.1 grams typical. Material: Filter is composed of a ceramic block plated...
1090 MHz TCAS BPF. Rugged mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 10.73 grams typical. Material: Filter is composed of a ceramic block plated...
1090 MHz TCAS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 10.66 grams typical. Material: Filter is composed of a ceramic block plated...
1090 MHz TCAS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 10.8 grams typical. Material: Filter is composed of a ceramic block plated...
1090 MHz TCAS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 15.1 grams typical. Material: Filter is composed of a ceramic block plated...
1472 MHz DAB BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in Digital Audio Broadcast Applications. Weight: 0.4 grams typical. Material: Filter is composed of a ceramic...
1542 MHz InMarSat BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in infrastructure and subscriber InMarSat Applications. Weight: 2.03 grams typical. Material: Filter is composed of a...
1550 MHz InMarSat/GPS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in subscriber and infrastructure InMarSat Applications. Weight: 2.03 grams typical. Material: Filter is composed of a...
1575.4 MHz GPS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in commercial and Military GPS Applications. Weight: 1.5 grams typical. Material: Filter is composed of a...
1575.4 MHz GPS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in commercial and military GPS Applications. Weight: 14.8 grams typical. Material: Filter is composed of a...
1575.4 MHz GPS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in Commercial and Military GPS L1 Applications. Weight: 2.03 grams typical. Material: Filter is composed of...
1575.42 MHz GPS BPF. Surface mount, silver (Ag) coated, ceramic filter. Developed for use in subscriber GPS L1 Applications. Weight: 0.17 grams typical. Material: Filter is composed of a ceramic...
1643.5 MHz InMarSat BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in InMarSat Applications. Weight: 1.2 grams typical. Material: Filter is composed of a ceramic block plated...
1747.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in DCS repeater and base station applications, CTS Monoblock LR Series Filters are designed...
1842.5 MHz Monoblock LR Series BPF. Previous filter part number was CER0247B. Surface mount, silver (Ag) coated ceramic filter. Developed for use in DCS repeater and base station applications, CTS...
1842.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in DCS repeater and base station applications, CTS Monoblock LR Series Filters are designed...
1880 MHz PCS BPF, Surface mount, silver (Ag) coated ceramic filter. Developed for use in PCS infrastructure Applications. Weight: 2.0 grams typical. Material: Filter is composed of a ceramic block...
1880 MHz PCS BPF. Surface mount, Silver (Ag) coated ceramic filter. Developed for use in PCS infrastructure Applications. Weight: 0.07 grams typical. Material: Filter is composed of a ceramic block...
1950 MHz W-CDMA BPF. Surface mount, Silver (Ag) coated barium ceramic filter. Developed for use in WCDMA Infrastructure Applications. Weight: 0.7 grams typical. Material: Filter is composed of a ceramic...
1960 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in PCS repeater and base station applications, CTS Monoblock LR Series Filters are designed...
2.437 GHz BPF. Surface mount, silver (Ag) coated barium ceramic filter. Weight: 2.5 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS...
2.450 GHz BPF. Surface mount, silver (Ag) coated barium ceramic filter. Weight: 0.7 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS...
2140 MHz W-CDMA BPF. Surface mount, Silver (Ag) coated barium ceramic filter. Developed for use in WCDMA infrastructure Applications. Weight: 0.6 grams typical. Material: Filter is composed of a ceramic...
3425 MHz BPF. Surface mount, silver (Ag) coated ceramic filter for use in broadband Applications. Weight: 1.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag...
3450 MHz BPF. Surface mount, silver (Ag) coated ceramic filter for use in broadband Applications. Weight: 1.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag...
3525 MHz BPF. Surface mount, silver (Ag) coated ceramic filter for use in broadband Applications. Weight: 1.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag...
3550 MHz BPF. Surface mount, silver (Ag) coated ceramic filter for use in broadband Applications. Weight: 0.53 grams typical. Material: Filter is composed of a ceramic block plated with Ag.
4.9 GHz BPF. Surface mount, silver (Ag) coated ceramic filter for use in broadband Applications. Weight: 1.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag...
5.4 GHz BPF. Surface mount, silver (Ag) coated barium ceramic filter. Weight: 0.5 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS...
5.6 GHz BPF. Surface mount, silver (Ag) coated barium ceramic filter. Weight: 0.5 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS...
836.5 MHz BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in 800 MHz Infrastructure Applications. Weight: 1.27 grams typical. Material: Filter is composed of a ceramic block...
836.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in AMPS/CDMA repeater and base station applications, CTS Monoblock LR Series Filters are designed...
881.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in AMPS/CDMA repeater and base station applications, CTS Monoblock LR Series Filters are designed...
897.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in EGSM repeater and base station applications, CTS Monoblock LR Series Filters are designed...
902.5 MHz GSM BPF. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz subscriber and infrastructure Applications. Weight: 3.9 grams typical. Material: Filter is composed of...
902.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in GSM repeater and base station applications, CTS Monoblock LR Series Filters are designed...
942.5 MHz EGSM BPF. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz subscriber and infrastructure Applications. Weight: 3.9 grams typical. Material: Filter is composed of...
942.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in EGSM repeater and base station applications, CTS Monoblock LR Series Filters are designed...
947.5 MHz GSM BPF. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz subscriber and infrastructure Applications. Weight: 3.9 grams typical. Material: Filter is composed of...
947.5 MHz Monoblock LR Series BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in GSM repeater and base station applications, CTS Monoblock LR Series Filters are designed...
A K-Band harmonic suppresser filter designed for use with MACS-007964-0M1R19 and MACS-007964-0M1R24 Doppler Transceivers.
Applications such as aerospace and defense are driving demand for high quality surface mount RF components to reduce the size and cost of RF systems. Spectrum Control has been a...
Features: • High Rejection • Low Ripple. Description: Surface mount, Silver (Ag) coated barium ceramic filter. Weight: 2.5 grams typical. Material: Filter is composed of a ceramic block plated with...
Features: • Low Loss • High Rejection • Low Ripple. Description: Surface mount, silver (AG) coated ceramic filter. Developed for use in 800 MHz Infrastructure Applications. Weight: 1.27 grams typical.
Pin mounted, silver (Ag) coated ceramicfilter. Developed for use in TCASapplications. Weight: 20.1 grams typical Material: Filter is composed of a ceramicblock plated with Ag and a bracketconsisting of Olin...
Pin mounted, silver (Ag) coated ceramicfilter. Developed for use in TCASapplications. Weight: 21 grams typical Material: Filter is composed of a ceramicblock plated with Ag and a bracketconsisting of Olin...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Surface mount ceramic bandpass filter 10.0-10.5 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available.
Surface mount ceramic bandpass filter 10.1-10.5 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Features Low Loss with...
Surface mount ceramic bandpass filter 10.2-11.0 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available.
Surface mount ceramic bandpass filter 10.4-11.2 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available.
Surface mount ceramic bandpass filter 10.7-12.75 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available.
Surface mount ceramic bandpass filter 11.2-12.0 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available.
Surface mount ceramic bandpass filter 6.3-6.45 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available.
Surface mount ceramic bandpass filter 6.5-7.9 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Features Low Loss with...
Surface mount ceramic bandpass filter 6.5-8.5 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available.
Surface mount ceramic bandpass filter 6.725-8.5 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available.
Surface mount ceramic bandpass filter 8.0-10.5 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available.
Surface mount ceramic bandpass filter 8.9-9.3 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Features Low Loss with...
Surface mount ceramic bandpass filter 9.3-9.7 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Features Low Loss with...
Surface mount ceramic bandpass filter 9.7-10.1 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Features Low Loss with...
Surface mount ceramic bandpass filter 9.75-10.25 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available.
Surface mount ceramic bandpass filter 9.875-10.125 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available.
Surface mount ceramic bandpass filter supports a universal footprint across all TDD frequency bands enabling the use of a common system PCB. Superior rejection, insertion loss, reliability, as well as...
Surface mount, silver (Ag) coated barium ceramic filter. Developed for use in Broadband Wireless applications
Surface mount, Silver (Ag) coated barium ceramic filter. Developed for use in WCDMA infrastructure applications. Weight: 0.6 grams typical Material: Filter is composed of a ceramic block plated with Ag.
Surface mount, Silver (Ag) coated barium ceramic filter. Developed for use in WCDMA Infrastructure Applications. Weight: 0.7 grams typical Material: Filter is composed of a ceramic block plated with Ag.
Surface mount, silver (Ag) coated barium ceramic filter.
Surface mount, silver (Ag) coated ceramic filter for use in broadband applications.
Surface mount, silver (Ag) coated ceramic filter. Developed for use in 900 MHz ISM applications. Weight: 1.3 grams typical Material: Filter is composed of a ceramic block plated with Ag.
Surface mount, silver (Ag) coated ceramic filter. Developed for use in AMPS/CDMA repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection.
Surface mount, silver (Ag) coated ceramic filter. Developed for use in DCS repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection.
Surface mount, silver (Ag) coated ceramic filter. Developed for use in infrastructure applications.
Surface mount, silver (Ag) coated ceramic filter. Developed for use in Infrastructure Applications. Weight: 4.7 grams typical Material: Filter is composed of a ceramic block coated with Ag and a...
Surface mount, silver (Ag) coated ceramic filter. Developed for use in military GPS L2 applications. Weight: 1.32 grams typical Material: Filter is composed of a ceramic block plated with Ag.
Surface mount, silver (Ag) coated ceramic filter. Developed for use in PCS applications.
Surface mount, silver (Ag) coated ceramic filter. Developed for use in PCS infrastructure applications. Weight: 2.1 grams typical Material: Filter is composed of a ceramic block plated with Ag. Filter...
Surface mount, silver (Ag) coated ceramic filter. Developed for use in PCS repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection.
Surface mount, silver (Ag) coated ceramic filter. Developed for use in repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection.
Surface mount, silver (Ag) coated ceramic filter. Developed for use in TCAS applications. Weight: 10.8 grams typical Material: Filter is composed of a ceramic block plated with Ag. Filter complies...
Surface mount, silver (Ag) coated ceramic filter. Developed for use in W-CDMA repeater and base station applications, CTS Monoblock LR Series Filters are designed to minimize ripple and maximize rejection.
Surface mount, silver (Ag) coated ceramic filter.Developed for use in AMPS/CDMA repeater and base station applications, CTS MonoblockLR Series Filters are designed to minimize ripple and maximize rejection.
Surface mount, silver (Ag) coated ceramic filter
Surface mount, silver (Ag) coated neodymium ceramic duplexer.
Surface mount, silver (Ag) coatedbarium ceramic filter. Weight: 0.75 grams typical. Material: Filter is composed of aceramic block plated with Ag. Filter complies with RoHS standards.
Surface mount, silver (Ag) coatedbarium ceramic filter. Weight: 1.0 grams typical. Material: Filter is composed of aceramic block plated with Ag. Filter complies with RoHS standards.
Surface mount, Silver (Ag) coatedbarium ceramic filter. Weight: 2.5 grams typical Material: Filter is composed of aceramic block plated with Ag. Filter complies with RoHS standards.
Surface mount, silver (Ag) coatedceramic duplexer. Developed for use in 800 MHz subscriber and infrastructureapplic ations.
Surface mount, silver (Ag) coatedceramic duplexer. Developed for use in 900 MHzInfrastructure Applications.
Surface mount, silver (Ag) coatedceramic filter. Developed for use in AMPS/CDMA repeater and base stationapplications, CTS Monoblock LR Series Filters are designed to minimize rippleand maximize rejection.
Surface mount, silver (Ag) coatedceramic filter. Developed for use in Commercial and Military GPS L1 Applications.
Surface mount, silver (Ag) coatedceramic filter. Developed for use in DCS repeater and base stationapplications, CTS Monoblock LR Series Filters are designed to minimize ripple andmaximize rejection.
Surface mount, silver (Ag) coatedceramic filter. Developed for use in DCSrepeater and base station applications, CTSMonoblock LR Series Filters are designed to minimize ripple and maximizerejection. Weight: 9.5 grams typical...
Surface mount, silver (Ag) coatedceramic filter. Developed for use in GSM repeater and base stationapplications, CTS Monoblock LR Series Filters are designed to minimize ripple andmaximize rejection.
Surface mount, silver (Ag) coatedceramic filter. Developed for use in PCS applications.
Surface mount, silver (Ag) coatedceramic filter. Weight: 1.0 grams typical Material: Filter is composed of aceramic block coated with Ag. Filter complies with RoHS standards.
Taoglas are utilizing their deep understanding of the RF component design and manufacturing process to provide high-quality, small-form-factor, cost-effective and easy to implement RF filters. The Taoglas Filters Division will...
The Airvu BPF.24 2.4GHz Band Pass Filter is placed on the end of the antenna port to help eliminate or reduce radio interference problems on UAVs and thus optimize radio...
The BP series of MLO High Performance Band Pass Filters exhibit low insertion loss, steep roll-offs, and very high rejection of out of band frequencies. MLO Band Pass Filters support...
The BP series of MLO® High Performance Band Pass Filters exhibit low insertion loss, steep roll-offs, and very high rejection of out of band frequencies. MLO® Band Pass Filters support...
The CER0813P is a 4.3 GHz Bandpass filter for Radio Altimeter applications with strong 5G C-Band coexistence. This ceramic dielectric filter is of monoblock construction and offers low insertion loss...
The CER1140A is a 4.3 GHz Bandpass filter for Radio Altimeter applications with strong 5G C-Band coexistence. This ceramic dielectric filter is of monoblock construction and offers low insertion loss...
The CTS mmW ClearPlex Bandpass Filter evaluation boards are development tools for design engineers. Each board has a single band pass filter soldered to the printed circuit board with optimized...
The CTS mmW ClearPlex Bandpass Filter is a surface mount bandpass filter with I/Os that can interface to micro-strip transmission lines on the top-layer of the printed circuit board (PCB).
The HMC890ALP5E is a monolithic microwave integrated circuit (MMIC), band-pass filter that features a user selectable pass-band frequency. The 3 dB filter bandwidth is approximately 10%. The ≥20 dB filter...
The HMC891ALP5E is a monolithic microwave integrated circuit (MMIC) band-pass filter that features a user-selectable pass band frequency. The 3 dB filter bandwidth is approximately 9% and the 20 dB...
The HMC892ALP5E is a tunable band-pass filter that features a user selectable pass-band frequency. The 3 dB filter bandwidth is approximately 8.7%. The 20 dB filter bandwidth is approximately 23.8%.
The LTB182G45BG2D280 is a 2.45GHz LTCC bandpass filter which has been optimized to work with TI/Chipcon wireless transceiver families CC253x, CC254x, and CC8520.
The LTB182G45BG4D729 is a 2.44 GHz LTCC bandpass filter which has been optimized to work with Nordic nRF51xx series wireless transceiver IC's.
The LTB182G45SG9A272 is a 2.45 GHz LTCC Bandpass filter optimized for low ripple (0.7dB) Bluetooth and WiFi 2.45GHz applications.
The LTB212G45CG1B982 is a 2.45 GHz LTCC Bandpass filter optimized for Bluetooth and WiFi 2.45 GHz applications
The LTB212G45SG8A192 is a 2.45 GHz LTCC Bandpass filter optimized for high attenuation (30dB at 2nd Harmonic) for Bluetooth and WiFi 2.45 GHz applications.
The LTB212G45SG8C341 is a 2.45 GHz LTCC Bandpass filter optimized for high attenuation (29 dB at 2nd and 3rd Harmonics) for Bluetooth and WiFi 2.45 GHz applications
The MACS-007801-0M1 is a RoHS Compliant K-Band Mono Doppler transceiver consisting of a Gunn Diode oscillator and Schottky Diode mixer assembled into a diecast waveguide package. It is designed for...
The MCB2875B is a Surface mount ceramic waveguide bandpass filter with I/Os that can interface to micro-strip transmission lines on the top-layer of customer PCBs. Superior rejection, insertion loss, reliability,...
The MQ46E is aBand n78 partial band pass filter covering 3.3-3.6 GHz. Utilizing Qualcomm BAW technology, this device is not formally released, but samples are available upon request. Please contact...

<< Prev Next >>