The LTB182G45BG2D280 is a 2.45GHz LTCC bandpass filter which has been optimized to work with TI/Chipcon wireless transceiver families CC253x, CC254x, and CC8520.
| Richardson RFPD | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | LFB182G45BG2D280 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Fc | 2450 MHz |
| Bandwidth | 100000 kHz |
| Insertion Loss | 1.75 dB |