Taoglas Band Pass Filter DBP.2450.X.A.30

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - DBP.2450.X.A.30 - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
DBP.2450.X.A.30
Band Pass Filter DBP.2450.X.A.30
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Filters - 931-1586-6-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
931-1586-6-ND
RF Filters 931-1586-6-ND
2.45GHz Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2dB 2-SMD, No Lead

2.45GHz Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2dB 2-SMD, No Lead

Buy Now Datasheet
RF Filters - 931-1586-1-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
931-1586-1-ND
RF Filters 931-1586-1-ND
2.45GHz Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2dB 2-SMD, No Lead

2.45GHz Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2dB 2-SMD, No Lead

Buy Now Datasheet
RF Filters - 931-1586-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
931-1586-2-ND
RF Filters 931-1586-2-ND
2.45GHz Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2dB 2-SMD, No Lead

2.45GHz Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 2dB 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DBP.2450.X.A.30 931-1586-6-ND
Product Name Band Pass Filter RF Filters
Filter Type Bandpass Bandpass
Fc 2450 MHz 2450 MHz
Bandwidth 100000 kHz 100000 kHz
Insertion Loss 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

4930-5070 MHz BAW RF Filter - QPQ5000 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
Ceramic Filters - 3157-LFCN-1400+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 1700 MHz
View Details
4 suppliers