CTS Corporation Band Pass Filter KFF6516C

Description
Surface mount, silver (Ag) coated ceramic filter. Developed for use in TCAS applications. Weight: 10.8 grams typical Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards. Features Low loss Excellent Return Loss High Rejection
Request a Quote Datasheet
Description
Surface mount, silver (Ag) coated ceramic filter. Developed for use in TCAS applications. Weight: 10.8 grams typical Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards. Features Low loss Excellent Return Loss High Rejection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - KFF6516C - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
KFF6516C
Band Pass Filter KFF6516C
Surface mount, silver (Ag) coated ceramic filter. Developed for use in TCAS applications. Weight: 10.8 grams typical Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards. Features Low loss Excellent Return Loss High Rejection

Surface mount, silver (Ag) coated ceramic filter. Developed for use in TCAS applications.

Weight: 10.8 grams typical

Material: Filter is composed of a ceramic block plated with Ag.

Filter complies with RoHS standards.

Features

  • Low loss
  • Excellent Return Loss
  • High Rejection
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number KFF6516C
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 978 MHz
Bandwidth 6000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2646300 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -30 to 65 C (-22 to 149 F)
Fc 6735 to 6935 MHz
View Details
1990-2010MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 1 Watts (CW) - HRT-BF(2000/20)-977S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 20000 kHz
Insertion Loss 1.5 dB
View Details
RF Band Pass Filter - UIYBPF180120A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 450000 to 650000 kHz
View Details