CTS Corporation Band Pass Filter KFF6538A

Description
Surface mount, silver (Ag) coated ceramic filter. Developed for use in military GPS L2 applications. Weight: 1.32 grams typical Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote
Description
Surface mount, silver (Ag) coated ceramic filter. Developed for use in military GPS L2 applications. Weight: 1.32 grams typical Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - KFF6538A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
KFF6538A
Band Pass Filter KFF6538A
Surface mount, silver (Ag) coated ceramic filter. Developed for use in military GPS L2 applications. Weight: 1.32 grams typical Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Surface mount, silver (Ag) coated ceramic filter. Developed for use in military GPS L2 applications. Weight: 1.32 grams typical Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number KFF6538A
Product Name Band Pass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

2390 to 12750MHz – High Pass Filter - UIYHPF3430A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1900 MHz
View Details
Passive GaAs MMIC 29.16 GHz Highpass Filter - MFHP-00040CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 95000 MHz
View Details
Band Pass Filter - 5o2683831 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 435 to 800 MHz
View Details