The LTB182G45SG9A272 is a 2.45 GHz LTCC Bandpass filter optimized for low ripple (0.7dB) Bluetooth and WiFi 2.45GHz applications.
2.45GHz Center Band Pass Ceramic Filter 50MHz 0603 (1608 Metric)
2.45GHz Center Band Pass Ceramic Filter 50MHz 0603 (1608 Metric)
2.45GHz Center Band Pass Ceramic Filter 50MHz 0603 (1608 Metric)
FILTER BANDPASS 2.45GHZ
100MHz 1.8dB 0603 RF Filters ROHS
| Richardson RFPD | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters | RF Filters and Microwave Filters |
| Product Number | LFB182G45SG9A272 | 490-8593-6-ND | LFB182G45SG9A272 | LFB182G45SG9A272 |
| Product Name | Band Pass Filter | Ceramic Filters | Ceramic Filters | Radio Frequency Chip/Antenna >> RF Filters |
| Filter Type | Bandpass | Bandpass | ||
| Fc | 2450 MHz | 2450 MHz | 2450 MHz | |
| Bandwidth | 100000 kHz | 50000 kHz | 100000 kHz | |
| Ripple | 0.7000 dB | |||
| Insertion Loss | 1.8 dB | 1.8 dB | 1.8 dB | 1.8 dB |