CTS Corporation Band Pass Filter CER0185A

Description
3450 MHz BPF. Surface mount, silver (Ag) coated ceramic filter for use in broadband Applications. Weight: 1.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag Filter complies with RoHS standards.
Request a Quote Datasheet
Description
3450 MHz BPF. Surface mount, silver (Ag) coated ceramic filter for use in broadband Applications. Weight: 1.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0185A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0185A
Band Pass Filter CER0185A
3450 MHz BPF. Surface mount, silver (Ag) coated ceramic filter for use in broadband Applications. Weight: 1.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag Filter complies with RoHS standards.

3450 MHz BPF. Surface mount, silver (Ag) coated ceramic filter for use in broadband Applications. Weight: 1.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0185A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3450 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF 109 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
RF Filters - 1761-B380KA1S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 38000 MHz
View Details
Lumped LC Band Pass Filter, 410 - 470 MHz, 50Ω - BPF-BV440+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 440 dB
View Details