CTS Corporation Band Pass Filter CER0347B

Description
Surface mount, silver (Ag) coatedbarium ceramic filter. Weight: 1.0 grams typical. Material: Filter is composed of aceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
Surface mount, silver (Ag) coatedbarium ceramic filter. Weight: 1.0 grams typical. Material: Filter is composed of aceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0347B - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0347B
Band Pass Filter CER0347B
Surface mount, silver (Ag) coatedbarium ceramic filter. Weight: 1.0 grams typical. Material: Filter is composed of aceramic block plated with Ag. Filter complies with RoHS standards.

Surface mount, silver (Ag) coatedbarium ceramic filter.

Weight: 1.0 grams typical.

Material: Filter is composed of aceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0347B
Product Name Band Pass Filter
Filter Type Bandpass
Fc 2400 MHz
Bandwidth 2.30E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o26125650 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1700 to 2700 MHz
View Details
3470-3530MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(3500/60)-1578S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 10 to 6400 MHz
Insertion Loss 2 dB
View Details
RF Band Pass Filter - UIYBPF6030A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 1000 MHz
View Details