Taoglas Band Pass Filter DBP.868.U.A.30

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - DBP.868.U.A.30 - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
DBP.868.U.A.30
Band Pass Filter DBP.868.U.A.30
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Filters - 931-1588-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
931-1588-2-ND
RF Filters 931-1588-2-ND
868MHz Frequency Band Pass RF Filter (Radio Frequency) 4MHz Bandwidth 3dB 2-SMD, No Lead

868MHz Frequency Band Pass RF Filter (Radio Frequency) 4MHz Bandwidth 3dB 2-SMD, No Lead

Buy Now Datasheet
RF Filters - 931-1588-1-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
931-1588-1-ND
RF Filters 931-1588-1-ND
868MHz Frequency Band Pass RF Filter (Radio Frequency) 4MHz Bandwidth 3dB 2-SMD, No Lead

868MHz Frequency Band Pass RF Filter (Radio Frequency) 4MHz Bandwidth 3dB 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number DBP.868.U.A.30 931-1588-2-ND
Product Name Band Pass Filter RF Filters
Filter Type Bandpass Bandpass
Fc 868 MHz 868 MHz
Bandwidth 4000 kHz 4000 kHz
Ripple 0.5000 dB 0.5000 dB
Insertion Loss 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Passive Glass 2.0 - 2.5 GHz Surface Mount Bandpass Filter - MFBP-00161GSM1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2000 to 2500 MHz
View Details
WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Fc 24 to 4000 MHz
View Details
Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers