CTS Corporation Band Pass Filter CER0239A

Description
947.5 MHz GSM BPF. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz subscriber and infrastructure Applications. Weight: 3.9 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
947.5 MHz GSM BPF. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz subscriber and infrastructure Applications. Weight: 3.9 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0239A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0239A
Band Pass Filter CER0239A
947.5 MHz GSM BPF. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz subscriber and infrastructure Applications. Weight: 3.9 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

947.5 MHz GSM BPF. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz subscriber and infrastructure Applications. Weight: 3.9 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0239A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 948 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-BLP-200+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 190000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B715 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
5720-5760MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(5740/40)-1295S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 40000 kHz
Insertion Loss 1.5 dB
View Details