CTS Corporation Ceramic Filters - CER0499A CER0499A

Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 771484-CER0499A Series: * Categories: Filters Introduction Date: February 25, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 771484-CER0499A Series: * Categories: Filters Introduction Date: February 25, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - CER0499A
CER0499A
Ceramic Filters - CER0499A CER0499A
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 771484-CER0499A Series: * Categories: Filters Introduction Date: February 25, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Win Source Part Number: 771484-CER0499A
Series: *
Categories: Filters
Introduction Date: February 25, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Band Pass Filter - CER0499A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0499A
Band Pass Filter CER0499A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number CER0499A CER0499A
Product Name Ceramic Filters - CER0499A Band Pass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

8 to 18GHz – High Pass Filter - UIYHPF2723A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 6800 MHz
View Details
Band Pass Filter - 5o2640120 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 200 to 400 MHz
View Details
RF Filters - 2312-QPQ1906SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2460 MHz
View Details
WiFi Cavity Band Pass Filter - AB2467B1095 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2467 MHz
Bandwidth 12000 kHz
View Details