Applications such as aerospace and defense are driving demand for high quality surface mount RF components to reduce the size and cost of RF systems.
Spectrum Control has been a leading provider of high quality, RF filters for A&D applications for more than 40 years. We have applied our RF filtering expertise to deliver a dramatic reduction in filter size while delivering exceptional performance. MMG series filters deliver high selectivity with low insertion loss and temperature stability in a small form factor with BGA mounting.
To achieve this size and performance breakthrough we have employed a novel manufacturing approach using integrated passive devices in glass. This 3D process allows us to build unique solenoid inductor structures that offer superior Q performance from 0.5 to 10 GHz compared to other filter technologies of similar size. The wafer-scale process also provides an extremely high correlation between filter simulations and the manufactured product giving us high predictability for custom filters. The performance and quality are also highly consistent, run-to-run.
| Richardson RFPD | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | MMG-0001 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Fc | 3750 MHz |
| Bandwidth | 2.00E6 kHz |
| Insertion Loss | 2.8 dB |